Semtech Corp. 16V SOT23 Precision Voltage Reference IC SC431LC5SK.25TR

Description
IC VREF SHUNT 16V 0.25% SOT23-5 Product overview: SC431LC5SK.25TR from Semtech is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 16V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SC431LC5SK.25TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREF SHUNT 16V 0.25% SOT23-5 Product overview: SC431LC5SK.25TR from Semtech is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 16V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SC431LC5SK.25TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V SOT23 Precision Voltage Reference IC - 693-SC431LC5SK.25TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V SOT23 Precision Voltage Reference IC
693-SC431LC5SK.25TR
16V SOT23 Precision Voltage Reference IC 693-SC431LC5SK.25TR
IC VREF SHUNT 16V 0.25% SOT23-5 Product overview: SC431LC5SK.25TR from Semtech is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 16V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SC431LC5SK.25TR can be used for catalog matching and distributor lookup.

IC VREF SHUNT 16V 0.25% SOT23-5 Product overview: SC431LC5SK.25TR from Semtech is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 16V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SC431LC5SK.25TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - 1250889-SC431LC5SK.25TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Reference
1250889-SC431LC5SK.25TR
Integrated Circuits (ICs) - PMIC - Voltage Reference 1250889-SC431LC5SK.25TR
Win Source Part Number: 1250889-SC431LC5SK.2 5TR Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±0.25% Current - Output: 100 mA Output Type: Adjustable Reference Type: Shunt Voltage - Output (Max): 16 V Voltage - Output (Min/Fixed): 1.24V Current - Cathode: 100 µA Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SC431 Product Status: Obsolete

Win Source Part Number: 1250889-SC431LC5SK.25TR
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±0.25%
Current - Output: 100 mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 16 V
Voltage - Output (Min/Fixed): 1.24V
Current - Cathode: 100 µA
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: SC431
Product Status: Obsolete

Buy Now Datasheet
Voltage Reference - SC431LC5SK.25TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
SC431LC5SK.25TR-ND
Voltage Reference SC431LC5SK.25TR-ND
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.25% 100mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.25% 100mA SOT-23-5

Buy Now Datasheet
Voltage Reference - SC431LC5SK.25TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
SC431LC5SK.25TR
Voltage Reference SC431LC5SK.25TR
Shunt Voltage Reference IC Adjustable 1.24V 16 VV ±0.25% 100 mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 16 VV ±0.25% 100 mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - SC431LC5SK.25TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
SC431LC5SK.25TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference SC431LC5SK.25TR
IC VREF SHUNT ADJ 0.25% SOT23-5

IC VREF SHUNT ADJ 0.25% SOT23-5

Supplier's Site
PMIC - Voltage Reference - SC431LC5SK.25TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
SC431LC5SK.25TR
PMIC - Voltage Reference SC431LC5SK.25TR
IC VREF SHUNT ADJ 0.25% SOT23-5

IC VREF SHUNT ADJ 0.25% SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-SC431LC5SK.25TR 1250889-SC431LC5SK.25TR SC431LC5SK.25TR-ND SC431LC5SK.25TR SC431LC5SK.25TR SC431LC5SK.25TR
Product Name 16V SOT23 Precision Voltage Reference IC Integrated Circuits (ICs) - PMIC - Voltage Reference Voltage Reference Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Package Type Other; SOT SOT23; Other; Tape & Reel (TR) Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
Accuracy 0.2500 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM285-2.5 Micropower Voltage Reference - LM285LPRE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
8 suppliers
PMIC - Voltage Reference - ADR293GRUZ - Lingto Electronic Limited
Specs
Package Type SSOP
IQ 0.0200 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details