Semtech Corp. 1.24V SOT-23 Precision Voltage Reference IC SC431LC5SK-2TRT

Description
Three Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO5, ROHS COMPLIANT, SOT-23, 5 PIN Product overview: SC431LC5SK-2TRT from Semtech is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SC431LC5SK-2TRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Three Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO5, ROHS COMPLIANT, SOT-23, 5 PIN Product overview: SC431LC5SK-2TRT from Semtech is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SC431LC5SK-2TRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.24V SOT-23 Precision Voltage Reference IC
693-SC431LC5SK-2TRT
1.24V SOT-23 Precision Voltage Reference IC 693-SC431LC5SK-2TRT
Three Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO5, ROHS COMPLIANT, SOT-23, 5 PIN Product overview: SC431LC5SK-2TRT from Semtech is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SC431LC5SK-2TRT can be used for catalog matching and distributor lookup.

Three Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO5, ROHS COMPLIANT, SOT-23, 5 PIN Product overview: SC431LC5SK-2TRT from Semtech is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SC431LC5SK-2TRT can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Reference - SC431LC5SK-2TRT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
SC431LC5SK-2TRT-ND
Voltage Reference SC431LC5SK-2TRT-ND
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±2% 100mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 16VV ±2% 100mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - SC431LC5SK-2TRT - 064221-SC431LC5SK-2TRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - SC431LC5SK-2TRT
064221-SC431LC5SK-2TRT
PMIC - PMIC - Voltage Reference - SC431LC5SK-2TRT 064221-SC431LC5SK-2TRT
Manufacturer: Semtech Corporation Win Source Part Number: 064221-SC431LC5SK-2T RT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 100μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 16V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 064221-SC431LC5SK-2TRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 16V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Reference - SC431LC5SK-2TRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
SC431LC5SK-2TRT
PMIC - Voltage Reference SC431LC5SK-2TRT
IC VREF SHUNT ADJ 2% SOT23-5

IC VREF SHUNT ADJ 2% SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - SC431LC5SK-2TRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
SC431LC5SK-2TRT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference SC431LC5SK-2TRT
IC VREF SHUNT ADJ 2% SOT23-5

IC VREF SHUNT ADJ 2% SOT23-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-SC431LC5SK-2TRT SC431LC5SK-2TRT-ND 064221-SC431LC5SK-2TRT SC431LC5SK-2TRT SC431LC5SK-2TRT
Product Name 1.24V SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - SC431LC5SK-2TRT PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
Package Type Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
PMIC - Voltage Reference - AD780CR-REEL7 - Lingto Electronic Limited
Specs
Type Shunt / Zener
Package Type SOIC
View Details
LM385-1.2 Micropower Voltage Reference - LM385DR-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
8 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details