Texas Instruments TL4051A12 Precision Micropower Shunt Voltage Reference TL4051A12QDCKR

Description
Precision Micropower Shunt Voltage Reference 5-SC70 -40 to 125
Request a Quote
Description
Precision Micropower Shunt Voltage Reference 5-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TL4051A12QDCKR is a precision micropower shunt voltage reference with a fixed 1.225V output, packaged in an SC-70-5 case. It operates over an extended temperature range of -40°C to 125°C and features a maximum initial tolerance of 0.1% and a temperature coefficient of 50ppm/°C. The device requires no external capacitor, is stable with all capacitive loads, and operates with a typical current range from 60μA to 12mA. Output noise is typically 20μV RMS.

Datasheet Summary
Powered by GS/AI

The TL4051A12QDCKR is a precision micropower shunt voltage reference with a fixed 1.225V output, packaged in an SC-70-5 case. It operates over an extended temperature range of -40°C to 125°C and features a maximum initial tolerance of 0.1% and a temperature coefficient of 50ppm/°C. The device requires no external capacitor, is stable with all capacitive loads, and operates with a typical current range from 60μA to 12mA. Output noise is typically 20μV RMS.

Suppliers

Company
Product
Description
Supplier Links
TL4051A12 Precision Micropower Shunt Voltage Reference - TL4051A12QDCKR - Texas Instruments
Dallas, TX, United States
TL4051A12 Precision Micropower Shunt Voltage Reference
TL4051A12QDCKR
TL4051A12 Precision Micropower Shunt Voltage Reference TL4051A12QDCKR
Precision Micropower Shunt Voltage Reference 5-SC70 -40 to 125

Precision Micropower Shunt Voltage Reference 5-SC70 -40 to 125

Buy Now Datasheet
 - TL4051A12QDCKR - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.225V, BIPolar, PDSO5

Two Terminal Voltage Reference, 1 Output, 1.225V, BIPolar, PDSO5

Supplier's Site Datasheet
Voltage Reference - 296-22830-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22830-2-ND
Voltage Reference 296-22830-2-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SC-70-5

Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SC-70-5

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL4051A12QDCKR - 1107768-TL4051A12QDCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL4051A12QDCKR
1107768-TL4051A12QDCKR
PMIC - PMIC - Voltage Reference - TL4051A12QDCKR 1107768-TL4051A12QDCKR
Manufacturer: Texas Instruments Win Source Part Number: 1107768-TL4051A12QDC KR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 65μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-5 Nominal Output Voltage (Min/Fixed): 1.225V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1107768-TL4051A12QDCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 65μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-5
Nominal Output Voltage (Min/Fixed): 1.225V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TL4051A12QDCKR
Precision Voltage Reference IC 693-TL4051A12QDCKR
1.225-V, 0.1% 50-ppm/°C precision micropower shunt voltage reference 5-SC70 -40 to 125 Product overview: TL4051A12QDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4051A12QDCKR can be used for catalog matching and distributor lookup.

1.225-V, 0.1% 50-ppm/°C precision micropower shunt voltage reference 5-SC70 -40 to 125 Product overview: TL4051A12QDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4051A12QDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - TL4051A12QDCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL4051A12QDCKR
PMIC - Voltage Reference TL4051A12QDCKR
IC VREF SHUNT 0.1% SC70-5

IC VREF SHUNT 0.1% SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL4051A12QDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL4051A12QDCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL4051A12QDCKR
IC VREF SHUNT 0.1% SC70-5

IC VREF SHUNT 0.1% SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL4051A12QDCKR TL4051A12QDCKR 296-22830-2-ND 1107768-TL4051A12QDCKR 693-TL4051A12QDCKR TL4051A12QDCKR TL4051A12QDCKR
Product Name TL4051A12 Precision Micropower Shunt Voltage Reference Voltage Reference PMIC - PMIC - Voltage Reference - TL4051A12QDCKR Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SC70,SOT-23 SC-70; Other; SOT-SC70-5 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; SC-70-5 Other; SOT-23-5 Other; 5-TSSOP, SC-70-5, SOT-353
VREF 1.23 volts 1.23 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM336-2.5 2.5-V Integrated Reference Circuit - LM336D-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
9 suppliers
LM336B-2.5 Precision Voltage Reference - LM336BD-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
8 suppliers
LM385-1.2 Micropower Voltage Reference - LM385LP-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
9 suppliers
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030BMF-4.096/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
8 suppliers