Manufacturer: STMicroelectronics
Win Source Part Number: 936602-TL1431AIZ-AP
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.25% 100 mA TO-92-3
Package: TO-226-2, TO-92-2 (TO-226AC)
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: TL1431
Categories: Integrated Circuits (ICs)
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.25% 100mA TO-92-3
Adjustable Voltage Reference Product overview: TL1431AIZ-AP from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL1431AIZ-AP can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 0.25% TO92-3
IC VREF SHUNT ADJ 0.25% TO92-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 936602-TL1431AIZ-AP | TL1431AIZ-AP-ND | 693-TL1431AIZ-AP | TL1431AIZ-AP | TL1431AIZ-AP |
| Product Name | PMIC - PMIC - Voltage Reference - TL1431AIZ-AP | Voltage Reference | Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | TO-92; Other; TO-92-3 | TO-92; Other; TO-226-2, TO-92-2 (TO-226AC) | Other; TO-92-3 | Other; TO-226-2, TO-92-2 (TO-226AC) | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | |
| TC | 100 ppm/C | ||||
| Accuracy | 0.2500 % |