Manufacturer: Runic Technology
Win Source Part Number: 892390-RS431AYSF3
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Shunt Voltage Reference IC Programmable 2.5V V ±0.5% SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 30000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.9000
Other Part Number: 3565-RS431AYSF3CT, 3565-RS431AYSF3TR
IC VREF SHUNT ADJ 0.5% SOT23 Product overview: RS431AYSF3 from Runic Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-RS431AYSF3 can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Programmable 2.5V 36VV ±0.5% 100mA SOT-23-3
Shunt Voltage Reference IC Programmable 2.5V 36VV ±0.5% 100mA SOT-23-3
IC VREF SHUNT ADJ 0.5% SOT23
IC VREF SHUNT ADJ 0.5% SOT23
IC VREF SHUNT ADJ 0.5% SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 892390-RS431AYSF3 | 693-RS431AYSF3 | 3565-RS431AYSF3CT-ND | RS431AYSF3 | RS431AYSF3 |
| Product Name | PMIC - PMIC - Voltage Reference - RS431AYSF3 | SOT23 Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | SOT23; Other; SOT-23-3 | Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |
| VREF Type | Programmable | Programmable |