Texas Instruments REF5030 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE REF5030AIDG4

Description
Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF5030 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE - REF5030AIDG4 - Texas Instruments
Dallas, TX, United States
REF5030 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE
REF5030AIDG4
REF5030 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE REF5030AIDG4
Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-SOIC -40 to 125

Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
SOIC Precision Voltage Reference IC
693-REF5030AIDG4
SOIC Precision Voltage Reference IC 693-REF5030AIDG4
3-V, 3-µVpp/V noise, 3-ppm/°C drift precision series voltage reference 8-SOIC -40 to 125 Product overview: REF5030AIDG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5030AIDG4 can be used for catalog matching and distributor lookup.

3-V, 3-µVpp/V noise, 3-ppm/°C drift precision series voltage reference 8-SOIC -40 to 125 Product overview: REF5030AIDG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5030AIDG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - REF5030AIDG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
REF5030AIDG4-ND
Voltage Reference REF5030AIDG4-ND
Series Voltage Reference IC Fixed 3V V ±0.1% 10mA 8-SOIC

Series Voltage Reference IC Fixed 3V V ±0.1% 10mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF5030AIDG4 - 1091846-REF5030AIDG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF5030AIDG4
1091846-REF5030AIDG4
PMIC - PMIC - Voltage Reference - REF5030AIDG4 1091846-REF5030AIDG4
Manufacturer: Texas Instruments Win Source Part Number: 1091846-REF5030AIDG4 Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 8ppm/°C Voltage - Input: 3.2 V to 18 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 3μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 1.2mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1091846-REF5030AIDG4
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 8ppm/°C
Voltage - Input: 3.2 V to 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 3μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 3V
Operating Supply Current: 1.2mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Reference - REF5030AIDG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF5030AIDG4
PMIC - Voltage Reference REF5030AIDG4
IC VREF SERIES 0.1% 8SOIC

IC VREF SERIES 0.1% 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF5030AIDG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF5030AIDG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF5030AIDG4
IC VREF SERIES 0.1% 8SOIC

IC VREF SERIES 0.1% 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF5030AIDG4 693-REF5030AIDG4 REF5030AIDG4-ND 1091846-REF5030AIDG4 REF5030AIDG4 REF5030AIDG4
Product Name REF5030 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE SOIC Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - REF5030AIDG4 PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; SOIC,VSSOP Other; D SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOIC SOIC Other; 8-SOIC (0.154\", 3.90mm Width)
VREF 3 volts 3 volts
TC 2.5 ppm/C 8 ppm/C 8 ppm/C
IQ 0.8000 mA 1.2 mA 1.2 mA 1.2 mA
Accuracy 0.0500 % 0.1000 %
Unlock Full Specs
to access all available technical data

Similar Products

1.235V Precision Voltage Reference IC - 693-LM285BXM-1.2 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
Package Type Other; SOIC
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
LM336-2.5-N Voltage Reference Diode - LM336Z-2.5/LFT1 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
TL1431-SP Precision Adjustable (Programmable) Shunt Reference - 5962R9962001VHA - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Programmable
Package Type Other; CDIP,CFP
View Details