Texas Instruments High-Performance Analog Voltage Reference TL4050B41QDCKR

Description
Shunt Voltage Reference IC Fixed 4.096V V ±0.2% 15mA SC-70-5
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 4.096V V ±0.2% 15mA SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 296-22806-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22806-2-ND
Voltage Reference 296-22806-2-ND
Shunt Voltage Reference IC Fixed 4.096V V ±0.2% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 4.096V V ±0.2% 15mA SC-70-5

Buy Now Datasheet
 - TL4050B41QDCKR - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 4.096V, BIPolar, PDSO5

Two Terminal Voltage Reference, 1 Output, 4.096V, BIPolar, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TL4050B41QDCKR
Precision Voltage Reference IC 693-TL4050B41QDCKR
IC VREF SHUNT 0.2% SC70-5 Product overview: TL4050B41QDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050B41QDCKR can be used for catalog matching and distributor lookup.

IC VREF SHUNT 0.2% SC70-5 Product overview: TL4050B41QDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050B41QDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TL4050B41QDCKR - 124253-TL4050B41QDCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL4050B41QDCKR
124253-TL4050B41QDCKR
PMIC - PMIC - Voltage Reference - TL4050B41QDCKR 124253-TL4050B41QDCKR
Manufacturer: Texas Instruments Win Source Part Number: 124253-TL4050B41QDCK R Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 93μVrms Current - Cathode: 78μA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-5 Nominal Output Voltage (Min/Fixed): 4.096V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 124253-TL4050B41QDCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 93μVrms
Current - Cathode: 78μA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-5
Nominal Output Voltage (Min/Fixed): 4.096V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Reference - TL4050B41QDCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL4050B41QDCKR
PMIC - Voltage Reference TL4050B41QDCKR
IC VREF SHUNT 0.2% SC70-5

IC VREF SHUNT 0.2% SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL4050B41QDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL4050B41QDCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL4050B41QDCKR
IC VREF SHUNT 0.2% SC70-5

IC VREF SHUNT 0.2% SC70-5

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 296-22806-2-ND TL4050B41QDCKR 693-TL4050B41QDCKR 124253-TL4050B41QDCKR TL4050B41QDCKR TL4050B41QDCKR
Product Name Voltage Reference Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TL4050B41QDCKR PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; TSSOP5/6 Other; SOT-23-5 Other; SC-70-5 Other; 5-TSSOP, SC-70-5, SOT-353
TC 50 ppm/C 50 ppm/C
Accuracy 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR291GRU-REEL7 - Lingto Electronic Limited
Specs
Package Type SSOP
IQ 0.0150 mA
View Details
Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
IC VREF SHUNT PREC 4.096V SC70-5 - 815-LM4040A41IDCKRE4 - Utmel Electronic Limited
Specs
Type Shunt / Zener
VREF Type Shunt
Package Type SOT23; Other; SOT-23-5
View Details
PMIC - Voltage Reference - ISL21009BFB50ZR5314T - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.1800 mA
View Details
2 suppliers