RUNIC Technology Limited Voltage Reference RS432AYSF3

Description
Shunt Voltage Reference IC Programmable 2.5V 36VV ±0.5% 100mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Programmable 2.5V 36VV ±0.5% 100mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 3565-RS432AYSF3TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
3565-RS432AYSF3TR-ND
Voltage Reference 3565-RS432AYSF3TR-ND
Shunt Voltage Reference IC Programmable 2.5V 36VV ±0.5% 100mA SOT-23-3

Shunt Voltage Reference IC Programmable 2.5V 36VV ±0.5% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 3565-RS432AYSF3CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
3565-RS432AYSF3CT-ND
Voltage Reference 3565-RS432AYSF3CT-ND
Shunt Voltage Reference IC Programmable 2.5V 36VV ±0.5% 100mA SOT-23-3

Shunt Voltage Reference IC Programmable 2.5V 36VV ±0.5% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 3565-RS432AYSF3DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
3565-RS432AYSF3DKR-ND
Voltage Reference 3565-RS432AYSF3DKR-ND
IC VREF SHUNT ADJ 0.5% SOT23

IC VREF SHUNT ADJ 0.5% SOT23

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - 1353524-RS432AYSF3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
1353524-RS432AYSF3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference 1353524-RS432AYSF3
Win Source Part Number: 1353524-RS432AYSF3 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) Mfr: Runic Technology Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: RS432 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Tolerance: ±0.5% REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: 50ppm/°C Typical Output Type: Programmable Voltage - Output (Min/Fixed): 2.5V Voltage - Output (Max): 36 V Current - Output: 100 mA Reference Type: Shunt Current - Cathode: 500 µA

Win Source Part Number: 1353524-RS432AYSF3
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
Mfr: Runic Technology
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: RS432
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Tolerance: ±0.5%
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: 50ppm/°C Typical
Output Type: Programmable
Voltage - Output (Min/Fixed): 2.5V
Voltage - Output (Max): 36 V
Current - Output: 100 mA
Reference Type: Shunt
Current - Cathode: 500 µA

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-RS432AYSF3
SOT23 Precision Voltage Reference IC 693-RS432AYSF3
IC VREF SHUNT ADJ 0.5% SOT23 Product overview: RS432AYSF3 from Runic Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-RS432AYSF3 can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 0.5% SOT23 Product overview: RS432AYSF3 from Runic Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-RS432AYSF3 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - RS432AYSF3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
RS432AYSF3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference RS432AYSF3
IC VREF SHUNT ADJ 0.5% SOT23

IC VREF SHUNT ADJ 0.5% SOT23

Supplier's Site
PMIC - Voltage Reference - RS432AYSF3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
RS432AYSF3
PMIC - Voltage Reference RS432AYSF3
IC VREF SHUNT ADJ 0.5% SOT23

IC VREF SHUNT ADJ 0.5% SOT23

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 3565-RS432AYSF3TR-ND 1353524-RS432AYSF3 693-RS432AYSF3 RS432AYSF3 RS432AYSF3
Product Name Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference SOT23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; Tape & Reel Other; Tape & Reel (TR) Other; TO-236-3, SC-59, SOT-23-3
TC 50 ppm/C 50 ppm/C 50 ppm/C
Accuracy 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - ADR420ARM - 910763-ADR420ARM - Win Source Electronics
Specs
Package Type Other; 8-MSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Analog - MTLT1029QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM336-5.0 5.0V Reference Diode - LM336BM-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
11 suppliers
Precision Voltage Reference IC - 693-UPC1093G-1-E1-A - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Programmable
Package Type Other; Tape & Reel (TR)
View Details
2 suppliers