Semtech Corp. Voltage Reference SC431LCSK-1TRT

Description
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±1% 100mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±1% 100mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - SC431LCSK-1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
SC431LCSK-1TR-ND
Voltage Reference SC431LCSK-1TR-ND
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 16VV ±1% 100mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - SC431LCSK-1TRT - 028140-SC431LCSK-1TRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - SC431LCSK-1TRT
028140-SC431LCSK-1TRT
PMIC - PMIC - Voltage Reference - SC431LCSK-1TRT 028140-SC431LCSK-1TRT
Manufacturer: Semtech Corporation Win Source Part Number: 028140-SC431LCSK-1TR T Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 100μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 16V Alternative Parts (Cross-Reference): AZ431LBNTR-E1; SC431LCSK-.5TR; SC431LCSK-.5TRT; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 028140-SC431LCSK-1TRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 16V
Alternative Parts (Cross-Reference): AZ431LBNTR-E1; SC431LCSK-.5TR; SC431LCSK-.5TRT;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.24V SOT-23 Precision Voltage Reference IC
693-SC431LCSK-1TRT
1.24V SOT-23 Precision Voltage Reference IC 693-SC431LCSK-1TRT
Three Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO3, ROHS COMPLIANT, SOT-23, 3 PIN Product overview: SC431LCSK-1TRT from Semtech is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SC431LCSK-1TRT can be used for catalog matching and distributor lookup.

Three Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO3, ROHS COMPLIANT, SOT-23, 3 PIN Product overview: SC431LCSK-1TRT from Semtech is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SC431LCSK-1TRT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Reference - SC431LCSK-1TRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
SC431LCSK-1TRT
PMIC - Voltage Reference SC431LCSK-1TRT
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - SC431LCSK-1TRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
SC431LCSK-1TRT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference SC431LCSK-1TRT
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site
IC VREF SHUNT ADJ SOT23-3 - 684-SC431LCSK-1TRT - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT ADJ SOT23-3
684-SC431LCSK-1TRT
IC VREF SHUNT ADJ SOT23-3 684-SC431LCSK-1TRT
IC VREF SHUNT ADJ SOT23-3

IC VREF SHUNT ADJ SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number SC431LCSK-1TR-ND 028140-SC431LCSK-1TRT 693-SC431LCSK-1TRT SC431LCSK-1TRT SC431LCSK-1TRT 684-SC431LCSK-1TRT
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - SC431LCSK-1TRT 1.24V SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference IC VREF SHUNT ADJ SOT23-3
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
Accuracy 1 %
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
PMIC - Voltage Reference - ADR435BR - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
LM4040A25 2.5-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A25IDBZTG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
7 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details