Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SC-70-5
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO5
IC VREF SHUNT 0.5% SC70-5
IC VREF SHUNT 0.5% SC70-5
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL4050C25QDCKT-ND | TL4050C25QDCKT | TL4050C25QDCKT | TL4050C25QDCKT |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |
| Package Type | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | Other; TSSOP5/6 | Other; 5-TSSOP, SC-70-5, SOT-353 | |
| TC | 50 ppm/C | |||
| Accuracy | 0.5000 % |