STMicroelectronics, Inc. Voltage Reference TL1431CD

Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA 8-SOIC
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - TL1431CDST-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL1431CDST-ND
Voltage Reference TL1431CDST-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL1431CD - 1268045-TL1431CD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL1431CD
1268045-TL1431CD
PMIC - PMIC - Voltage Reference - TL1431CD 1268045-TL1431CD
Manufacturer: STMicroelectronics Win Source Part Number: 1268045-TL1431CD Packaging: Tube Mounting Style: SMD Tolerance: ±0.4% Temperature Coefficient: 90ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -20°C ~ 70°C Maximum Output Voltage: 36V Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: TL1431 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V

Manufacturer: STMicroelectronics
Win Source Part Number: 1268045-TL1431CD
Packaging: Tube
Mounting Style: SMD
Tolerance: ±0.4%
Temperature Coefficient: 90ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -20°C ~ 70°C
Maximum Output Voltage: 36V
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: TL1431
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V

Buy Now
IC VREF SHUNT 36V 0.4% 8SO - 761-TL1431CD - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 36V 0.4% 8SO
761-TL1431CD
IC VREF SHUNT 36V 0.4% 8SO 761-TL1431CD
IC VREF SHUNT 36V 0.4% 8SO

IC VREF SHUNT 36V 0.4% 8SO

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL1431CD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL1431CD
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL1431CD
IC VREF SHUNT ADJ 0.4% 8SO

IC VREF SHUNT ADJ 0.4% 8SO

Supplier's Site
PMIC - Voltage Reference - TL1431CD - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL1431CD
PMIC - Voltage Reference TL1431CD
IC VREF SHUNT ADJ 0.4% 8SO

IC VREF SHUNT ADJ 0.4% 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL1431CDST-ND 1268045-TL1431CD 761-TL1431CD TL1431CD TL1431CD
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - TL1431CD IC VREF SHUNT 36V 0.4% 8SO Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOIC Other; 8-SOIC (0.154, 3.90mm Width) Other; 8-SOIC (0.154\", 3.90mm Width)
TC 90 ppm/C 90 ppm/C 90 ppm/C
Accuracy 0.4000 %
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
PMIC - Voltage Reference - ADR440ARZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 3.75 mA
View Details
 - LM236Z-2.5 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
4 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details