The TL1431-DIE is a rad-tolerant, space-grade, precision programmable shunt reference die with a typical output impedance of 0.2 Ω and a turn-on time of 500 ns. It is qualified to 100 krad RHA and supports adjustable output voltage with sink current capability. The die has a thickness of 10.5 mils with a silicon backside finish and titanium/tungsten/al
Rad-Tolerant Space Grade Die, Precision (Programmable) Shunt Reference 0-
Rad-Tolerant Space Grade Die, Precision (Programmable) Shunt Reference 0- Product overview: TL1431VTDB2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL1431VTDB2 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 796861-TL1431VTDB2
Packaging: Tube
Package: Die
Tolerance: ±0.4%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Family Name: TL1431
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Output Voltage MAX: 36V
Alternative Parts (Cross-Reference): MAX8515EXK+T; TL1431VTDB1; TL431TDA1; TS431BIZT; TS431BIZ; TS431BIZ-AP; TS432BIT B0;
Introduction Date: September 12, 2017
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC VREF SHUNT ADJ 0.4% DIE
IC VREF SHUNT ADJ 0.4% DIE
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL1431VTDB2 | 693-TL1431VTDB2 | 796861-TL1431VTDB2 | TL1431VTDB2 | TL1431VTDB2 |
| Product Name | TL1431-DIE Rad-Tolerant Space Grade Die, Precision (Programmable) Shunt Reference | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - TL1431VTDB2 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener; Shunt | Shunt / Zener | |
| VREF Type | Programmable | Programmable | |||
| Package Type | Other; DIE | Other; Die | Other; Die |