STMicroelectronics, Inc. Voltage Reference TL1431ACD

Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.25% 100mA 8-SOIC
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.25% 100mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - TL1431ACD-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL1431ACD-ND
Voltage Reference TL1431ACD-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.25% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.25% 100mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TL1431ACD
Precision Voltage Reference IC 693-TL1431ACD
Programmable Voltage Reference Product overview: TL1431ACD from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL1431ACD can be used for catalog matching and distributor lookup.

Programmable Voltage Reference Product overview: TL1431ACD from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL1431ACD can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - TL1431ACD - 1268039-TL1431ACD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL1431ACD
1268039-TL1431ACD
PMIC - PMIC - Voltage Reference - TL1431ACD 1268039-TL1431ACD
Manufacturer: STMicroelectronics Win Source Part Number: 1268039-TL1431ACD Packaging: Tube Mounting Style: SMD Tolerance: ±0.25% Temperature Coefficient: 90ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 600μA Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -20°C ~ 70°C Maximum Output Voltage: 36V Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Family Part Number: TL1431 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V

Manufacturer: STMicroelectronics
Win Source Part Number: 1268039-TL1431ACD
Packaging: Tube
Mounting Style: SMD
Tolerance: ±0.25%
Temperature Coefficient: 90ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 600μA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -20°C ~ 70°C
Maximum Output Voltage: 36V
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Family Part Number: TL1431
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V

Buy Now
PMIC - Voltage Reference - TL1431ACD - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL1431ACD
PMIC - Voltage Reference TL1431ACD
IC VREF SHUNT ADJ 0.25% 8SO

IC VREF SHUNT ADJ 0.25% 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL1431ACD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL1431ACD
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL1431ACD
IC VREF SHUNT ADJ 0.25% 8SO

IC VREF SHUNT ADJ 0.25% 8SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL1431ACD-ND 693-TL1431ACD 1268039-TL1431ACD TL1431ACD TL1431ACD
Product Name Voltage Reference Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TL1431ACD PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOIC Other; 8-SOIC Other; 8-SOIC (0.154\", 3.90mm Width)
TC 90 ppm/C 90 ppm/C
Accuracy 0.2500 %
Operating Temperature -20 to 70 C (-4 to 158 F) -20 C (-4 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR433AR - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
LM385-2.5-N Micropower Voltage Reference Diode - LM385M3X-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
7 suppliers
Analog - MTLT1019QH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details