Semtech Corp. 16V SOT23 Precision Voltage Reference IC SC431LI5SK.5TRT

Description
IC VREF SHUNT 16V 0.5% SOT23-5 Product overview: SC431LI5SK.5TRT from Semtech is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 16V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SC431LI5SK.5TRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREF SHUNT 16V 0.5% SOT23-5 Product overview: SC431LI5SK.5TRT from Semtech is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 16V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SC431LI5SK.5TRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16V SOT23 Precision Voltage Reference IC
693-SC431LI5SK.5TRT
16V SOT23 Precision Voltage Reference IC 693-SC431LI5SK.5TRT
IC VREF SHUNT 16V 0.5% SOT23-5 Product overview: SC431LI5SK.5TRT from Semtech is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 16V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SC431LI5SK.5TRT can be used for catalog matching and distributor lookup.

IC VREF SHUNT 16V 0.5% SOT23-5 Product overview: SC431LI5SK.5TRT from Semtech is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 16V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SC431LI5SK.5TRT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - SC431LI5SK.5TRT - 1246987-SC431LI5SK.5TRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - SC431LI5SK.5TRT
1246987-SC431LI5SK.5TRT
PMIC - PMIC - Voltage Reference - SC431LI5SK.5TRT 1246987-SC431LI5SK.5TRT
Manufacturer: Semtech Corporation Win Source Part Number: 1246987-SC431LI5SK.5 TRT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 100μA Family Name: SC431 Output Voltage: 1.24V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.semtech.com Manufacturer Package: SOT-23-5 Output Voltage MAX: 16V Alternative Parts (Cross-Reference): TLVH431AIL5T; TLVH431BIL5T; TLVH431LIL5T; Introduction Date: April 14, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 1246987-SC431LI5SK.5TRT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 100μA
Family Name: SC431
Output Voltage: 1.24V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.semtech.com
Manufacturer Package: SOT-23-5
Output Voltage MAX: 16V
Alternative Parts (Cross-Reference): TLVH431AIL5T; TLVH431BIL5T; TLVH431LIL5T;
Introduction Date: April 14, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - SC431LI5SK.5TRT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
SC431LI5SK.5TRT-ND
Voltage Reference SC431LI5SK.5TRT-ND
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.5% 100mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.5% 100mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Reference - SC431LI5SK.5TRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
SC431LI5SK.5TRT
PMIC - Voltage Reference SC431LI5SK.5TRT
IC VREF SHUNT ADJ 0.5% SOT23-5

IC VREF SHUNT ADJ 0.5% SOT23-5

Supplier's Site Datasheet
Voltage Reference - SC431LI5SK.5TRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
SC431LI5SK.5TRT
Voltage Reference SC431LI5SK.5TRT
Shunt Voltage Reference IC Adjustable 1.24V 16 VV ±0.5% 100 mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 16 VV ±0.5% 100 mA SOT-23-5

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - SC431LI5SK.5TRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
SC431LI5SK.5TRT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference SC431LI5SK.5TRT
IC VREF SHUNT ADJ 0.5% SOT23-5

IC VREF SHUNT ADJ 0.5% SOT23-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-SC431LI5SK.5TRT 1246987-SC431LI5SK.5TRT SC431LI5SK.5TRT-ND SC431LI5SK.5TRT SC431LI5SK.5TRT SC431LI5SK.5TRT
Product Name 16V SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - SC431LI5SK.5TRT Voltage Reference PMIC - Voltage Reference Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Programmable Programmable Programmable
Package Type Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

IC VREF SHUNT 0.5% SOT23-5 - 815-LM3411AM5X-3.3 - Utmel Electronic Limited
Specs
Type Shunt / Zener
VREF Type Shunt
Package Type Other; SC-74A, SOT-753
View Details
3 suppliers
Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
PMIC - Voltage Reference - ADR292FR-REEL - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.0180 mA
View Details
Precision Low Power FGA Voltage References - ISL60002CIH325Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 2.5 volts
TC 20 ppm/C
View Details
9 suppliers