Manufacturer: Texas Instruments
Win Source Part Number: 119843-TL4050A41IDCK
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 93μVrms
Current - Cathode: 73μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Nominal Output Voltage (Min/Fixed): 4.096V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Shunt Voltage Reference IC Fixed 4.096V V ±0.1% 15mA SC-70-5
TL4050A Precision micropower shunt voltage reference
Precision Micropower Shunt Voltage Reference 5-SC70 -40 to 85 Product overview: TL4050A41IDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050A41IDCKR can be used for catalog matching and distributor lookup.
IC VREF SHUNT 0.1% SC70-5
IC VREF SHUNT 0.1% SC70-5
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 119843-TL4050A41IDCKR | 296-22788-2-ND | TL4050A41IDCKR | 693-TL4050A41IDCKR | TL4050A41IDCKR | TL4050A41IDCKR |
| Product Name | PMIC - PMIC - Voltage Reference - TL4050A41IDCKR | Voltage Reference | Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | |
| Package Type | Other; SC-70-5 | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | Other; TSSOP5/6 | Other; SOT-23-5 | Other; 5-TSSOP, SC-70-5, SOT-353 | |
| Life Cycle Stage | Obsolete(EOL) | Obsolete | Removed; Obsolete | |||
| TC | 50 ppm/C | 50 ppm/C | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |