The TL1431-DIE is a rad-tolerant, space-grade precision programmable reference die with a typical output impedance of 0.2 Ω and a turn-on time of 500 ns. It is qualified to 100 kRad RHA and is supplied as a bare die in a waffle pack. The die measures 10.5 mils in thickness with a backside finish of silicon with backgrind and TiW/AlCu2% metallization. Bond pad coordinates are specified for cathode, anode, and reference terminals.
Rad-Tolerant Space Grade Die, Precision (Programmable) Shunt Reference 0-
IC VREF SHUNT ADJ 0.4% DIE
IC VREF SHUNT ADJ 0.4% DIE
| Texas Instruments | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL1431VTDB1 | TL1431VTDB1 | TL1431VTDB1 |
| Product Name | TL1431-DIE Rad-Tolerant Space Grade Die, Precision (Programmable) Shunt Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt |