Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA TO-92-3
IC VREF SHUNT ADJ 0.4% TO92-3
IC VREF SHUNT ADJ 0.4% TO92-3
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 497-6764-ND | TL1431CZ | TL1431CZ |
| Product Name | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt |
| Package Type | TO-92; Other; TO-226-2, TO-92-2 (TO-226AC) | Other; TO-226-2, TO-92-2 (TO-226AC) | |
| TC | 90 ppm/C | ||
| Accuracy | 0.4000 % |