The TL1431MJGB is a precision programmable shunt reference in an 8-pin CDIP package, characterized for operation over the military temperature range of -55°C to 125°C with an initial voltage tolerance of 0.4% and a typical output impedance of 0.2Ω. The adjustable output voltage ranges from approximately 2.5V to 36V, supported by a sink current capability of 1mA to 100mA and a fast turn-on time of 500ns. The device is designed for applications including adjustable voltage referencing, secondary-side regulation in switching power supplies, and Zener diode replacement.
Precision Adjustable (Programmable) Shunt Reference 8-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1268053-TL1431MJGB
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Precision adjustable (programmable) shunt reference for military temperature range 8-CDIP -55 to 125 Product overview: TL1431MJGB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL1431MJGB can be used for catalog matching and distributor lookup.
PRECISION ADJUSTABLE (PROGRAMMAB
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL1431MJGB | 1268053-TL1431MJGB | 693-TL1431MJGB | TL1431MJGB |
| Product Name | TL1431M Precision Adjustable (Programmable) Shunt Reference | PMIC - PMIC - Voltage Reference - TL1431MJGB | Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Adjustable | Shunt / Zener; Shunt | |
| VREF Type | Programmable | Programmable | ||
| Package Type | Other; CDIP,LCCC | Other; CDIP | DIP; Other; 8-CDIP (0.300\", 7.62mm) | |
| VREF | 2.5 to 36 volts | 2.5 volts | ||
| TC | 23 ppm/C |