IC VREF SHUNT 1% 8SOIC Product overview: SPX385AS-L-1-2 from MaxLinear is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SPX385AS-L-1-2 can be used for catalog matching and distributor lookup.
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 756825-SPX385AS-L-1-
Packaging: Tube
Mounting Style: SMD
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 10μA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.235V
IC VREF SHUNT 1% 8SOIC
IC VREF SHUNT 1% 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-SPX385AS-L-1-2 | 756825-SPX385AS-L-1-2 | SPX385AS-L-1-2 | SPX385AS-L-1-2 |
| Product Name | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - SPX385AS-L-1-2 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener; Shunt | Shunt / Zener; Shunt | Shunt / Zener | |
| VREF Type | Fixed; Programmable | Fixed | ||
| Package Type | Other; Tube | Other; 8-SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC |
| TC | 50 ppm/C | 50 ppm/C |