STMicroelectronics, Inc. Voltage Reference TL1431ACL3T

Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.25% 100mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.25% 100mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 497-16122-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-16122-6-ND
Voltage Reference 497-16122-6-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.25% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.25% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-16122-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-16122-1-ND
Voltage Reference 497-16122-1-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.25% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.25% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-16122-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-16122-2-ND
Voltage Reference 497-16122-2-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.25% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.25% 100mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL1431ACL3T - 936601-TL1431ACL3T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL1431ACL3T
936601-TL1431ACL3T
PMIC - PMIC - Voltage Reference - TL1431ACL3T 936601-TL1431ACL3T
Manufacturer: STMicroelectronics Win Source Part Number: 936601-TL1431ACL3T Operating Temperature Range: -20°C ~ 70°C (TA) Features: Shunt Voltage Reference IC Adjustable 2.5V V ±0.25% SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: TL1431 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-16122-6, -497-16122-1, -497-16122-2, 497-16122-1, 497-16122-2, -497-16122-6

Manufacturer: STMicroelectronics
Win Source Part Number: 936601-TL1431ACL3T
Operating Temperature Range: -20°C ~ 70°C (TA)
Features: Shunt Voltage Reference IC Adjustable 2.5V V ±0.25% SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: TL1431
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-16122-6, -497-16122-1, -497-16122-2, 497-16122-1, 497-16122-2, -497-16122-6

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TL1431ACL3T
Precision Voltage Reference IC 693-TL1431ACL3T
Adjustable Voltage Reference Product overview: TL1431ACL3T from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL1431ACL3T can be used for catalog matching and distributor lookup.

Adjustable Voltage Reference Product overview: TL1431ACL3T from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL1431ACL3T can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Reference - TL1431ACL3T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL1431ACL3T
PMIC - Voltage Reference TL1431ACL3T
IC VREF SHUNT ADJ 0.25% SOT23-3

IC VREF SHUNT ADJ 0.25% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL1431ACL3T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL1431ACL3T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL1431ACL3T
IC VREF SHUNT ADJ 0.25% SOT23-3

IC VREF SHUNT ADJ 0.25% SOT23-3

Supplier's Site
Volt Ref, Shunt Adj, 2.5V, 70Deg C Rohs Compliant Stmicroelectronics - 47AK7065 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt Adj, 2.5V, 70Deg C Rohs Compliant Stmicroelectronics
47AK7065
Volt Ref, Shunt Adj, 2.5V, 70Deg C Rohs Compliant Stmicroelectronics 47AK7065
VOLT REF, SHUNT - ADJ, 2.5V, 70DEG C ROHS COMPLIANT: YES

VOLT REF, SHUNT - ADJ, 2.5V, 70DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 497-16122-6-ND 936601-TL1431ACL3T 693-TL1431ACL3T TL1431ACL3T TL1431ACL3T 47AK7065
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - TL1431ACL3T Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Volt Ref, Shunt Adj, 2.5V, 70Deg C Rohs Compliant Stmicroelectronics
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
TC 90 ppm/C
Accuracy 0.2500 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
PMIC - Voltage Reference - AD586MN - Lingto Electronic Limited
Specs
Package Type DIP
View Details
LM136-5.0 5.0V Reference Diode - LM136AH-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
8 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details