Shunt Voltage Reference IC Adjustable 2.503V 36VV ±0.5% 150mA TO-92-3
Manufacturer: Exar Corporation
Win Source Part Number: 212054-SPX431AN-L/TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±0.5%
Temperature Coefficient: 30ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 150mA
Current - Cathode: 1mA
Family Name: SPX431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.503V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): LT1431CZ#AMMO; LT1431CZ#TRPBF; LT1431CZ#TR; LT1431CZ#AMMO#PBF ;
Introduction Date: April 05, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC VREF SHUNT ADJ 0.5% TO92-3 Product overview: SPX431AN-L/TR from MaxLinear is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SPX431AN-L/TR can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 0.5% TO92-3
IC VREF SHUNT ADJ 0.5% TO92-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | SPX431AN-L/TR-ND | 212054-SPX431AN-L/TR | 693-SPX431AN-L/TR | SPX431AN-L/TR | SPX431AN-L/TR |
| Product Name | Voltage Reference | PMIC - PMIC - Voltage Reference - SPX431AN-L/TR | Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | |
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; Other; TO-92-3 | Other; Tape & Reel (TR) | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |
| TC | 30 ppm/C | 30 ppm/C | 30 ppm/C | ||
| Accuracy | 0.5000 % |