STMicroelectronics, Inc. Voltage Reference TL1431AIDT

Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.25% 100mA 8-SOIC
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.25% 100mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 497-TL1431AIDTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-TL1431AIDTTR-ND
Voltage Reference 497-TL1431AIDTTR-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.25% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.25% 100mA 8-SOIC

Buy Now Datasheet
Voltage Reference - 497-TL1431AIDTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-TL1431AIDTCT-ND
Voltage Reference 497-TL1431AIDTCT-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.25% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.25% 100mA 8-SOIC

Buy Now Datasheet
Voltage Reference - 497-TL1431AIDTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-TL1431AIDTDKR-ND
Voltage Reference 497-TL1431AIDTDKR-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.25% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.25% 100mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL1431AIDT - 032307-TL1431AIDT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL1431AIDT
032307-TL1431AIDT
PMIC - PMIC - Voltage Reference - TL1431AIDT 032307-TL1431AIDT
Manufacturer: STMicroelectronics Win Source Part Number: 032307-TL1431AIDT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.25% Temperature Coefficient: 100ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 700μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SO Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 032307-TL1431AIDT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.25%
Temperature Coefficient: 100ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 700μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SO
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2.5V 36V 100mA SOIC Precision Voltage Reference IC
693-TL1431AIDT
2.5V 36V 100mA SOIC Precision Voltage Reference IC 693-TL1431AIDT
Adjustable Voltage Reference IC, 2.5V-36V, 100mA, SOIC Product overview: TL1431AIDT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 36V, 100mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 36V, 100mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL1431AIDT can be used for catalog matching and distributor lookup.

Adjustable Voltage Reference IC, 2.5V-36V, 100mA, SOIC Product overview: TL1431AIDT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 36V, 100mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 36V, 100mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL1431AIDT can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL1431AIDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL1431AIDT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL1431AIDT
IC VREF SHUNT ADJ 0.25% 8SO

IC VREF SHUNT ADJ 0.25% 8SO

Supplier's Site
PMIC - Voltage Reference - TL1431AIDT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL1431AIDT
PMIC - Voltage Reference TL1431AIDT
IC VREF SHUNT ADJ 0.25% 8SO

IC VREF SHUNT ADJ 0.25% 8SO

Supplier's Site Datasheet
Voltage Reference, Shunt Adjustable, Tl1431 Series, 2.5V To 36V, Soic-8 Rohs Compliant Stmicroelectronics - 33R1373 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Shunt Adjustable, Tl1431 Series, 2.5V To 36V, Soic-8 Rohs Compliant Stmicroelectronics
33R1373
Voltage Reference, Shunt Adjustable, Tl1431 Series, 2.5V To 36V, Soic-8 Rohs Compliant Stmicroelectronics 33R1373
Voltage Reference, Shunt - Adjustable, TL1431 Series, 2.5V to 36V, SOIC-8 RoHS Compliant: Yes

Voltage Reference, Shunt - Adjustable, TL1431 Series, 2.5V to 36V, SOIC-8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 497-TL1431AIDTTR-ND 032307-TL1431AIDT 693-TL1431AIDT TL1431AIDT TL1431AIDT 33R1373
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - TL1431AIDT 2.5V 36V 100mA SOIC Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage Reference, Shunt Adjustable, Tl1431 Series, 2.5V To 36V, Soic-8 Rohs Compliant Stmicroelectronics
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener; Shunt Shunt / Zener
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SO Other; SOIC Other; 8-SOIC (0.154\", 3.90mm Width)
TC 100 ppm/C 100 ppm/C
Accuracy 0.2500 %
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - AD586BRZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 3 mA
View Details
Analog - MTLT1019AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM136A-2.5QML-SP 2.5V Reference Diode - 5962R0050101V9A - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details
Integrated Circuits (ICs) - PMIC - Voltage Reference - UPC1093J-A - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details