Adjustable Voltage Reference Product overview: TL1431CCT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL1431CCT can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA SOT-323-6L
Manufacturer: STMicroelectronics
Win Source Part Number: 936603-TL1431CCT
Operating Temperature Range: -20°C ~ 70°C (TA)
Features: Shunt Voltage Reference IC Adjustable 2.5V V ±0.4%
Package: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Family Name: TL1431
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-16124-2, 497-16124-6, -497-16124-1, -497-16124-2, -497-16124-6, 497-16124-1
IC VREF SHUNT ADJ SOT323-6
IC VREF SHUNT ADJ 0.4% SOT323-6L
IC VREF SHUNT ADJ 0.4% SOT323-6L
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-TL1431CCT | 497-16124-2-ND | 936603-TL1431CCT | 761-TL1431CCT | TL1431CCT | TL1431CCT |
| Product Name | Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - TL1431CCT | IC VREF SHUNT ADJ SOT323-6 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | ||
| Package Type | Other; 6-TSSOP, SC-88, SOT-363 | Other; 6-TSSOP, SC-88, SOT-363 | Other; 6-TSSOP, SC-88, SOT-363 | Other; 6-TSSOP, SC-88, SOT-363 | ||
| TC | 90 ppm/C | 90 ppm/C | ||||
| Accuracy | 0.4000 % |