Manufacturer: STMicroelectronics
Win Source Part Number: 899742-TL1431CZT
Operating Temperature Range: -20°C ~ 70°C (TA)
Features: Shunt Voltage Reference IC Adjustable 2.5V V ±0.4% TO-92-3
Package: TO-226-2, TO-92-2 (TO-226AC)
Package: Reel - TR
Mounting: Through Hole
Family Name: TL1431
Categories: Integrated Circuits (ICs)
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-7665-1, 497-7665-2, 497-7665-6INACTIVE, TL1431CZT-ND, 497-7665-6, 497-7665-6-ND
TL1431 - Power Management-VOLTAGE REFEREN
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA TO-92-3
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA TO-92-3
Adjustable Voltage Reference Product overview: TL1431CZT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL1431CZT can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ TO92-3
IC VREF SHUNT ADJ 0.4% TO92-3
IC VREF SHUNT ADJ 0.4% TO92-3
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 899742-TL1431CZT | TL1431CZT | 497-7665-2-ND | 693-TL1431CZT | 761-TL1431CZT | TL1431CZT | TL1431CZT |
| Product Name | PMIC - PMIC - Voltage Reference - TL1431CZT | Voltage Reference | Precision Voltage Reference IC | IC VREF SHUNT ADJ TO92-3 | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Package Type | TO-92; Other; TO-92-3 | TO-92; Other; TO-92-3 | TO-92; Other; TO-226-2, TO-92-2 (TO-226AC) | Other; TO-92-3 | TO-92; Other; TO-226-2, TO-92-2 (TO-226AC) | Other; TO-226-2, TO-92-2 (TO-226AC) | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 C (-4 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | ||
| Life Cycle Stage | Active | Active | Active | ||||
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| TC | 90 ppm/C | 90 ppm/C |