Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-SOIC -40 to 125
5V Precision Voltage Reference, 3ppm/°C, 10mA, 8-SOIC Product overview: REF5050AIDR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 10mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, 10mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5050AIDR can be used for catalog matching and distributor lookup.
Series Voltage Reference IC Fixed 5V V ±0.1% 10mA 8-SOIC
Series Voltage Reference IC Fixed 5V V ±0.1% 10mA 8-SOIC
Series Voltage Reference IC Fixed 5V V ±0.1% 10mA 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 027328-REF5050AIDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 8ppm/°C
Voltage - Input: 5.2 V to 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 3μVp-p
Family Name: REF5050
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 1.2mA
Alternative Parts (Cross-Reference): REF5050AQDRQ1; MAX875BESA; MAX875BCSA;
Introduction Date: May 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
VOLTAGE REF, SERIES, 5V, SOIC-8; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:5V; Initial Accuracy:0.1%; Temperature Coefficient:± 3ppm/°C; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; Operating RoHS Compliant: Yes
IC VREF SERIES 0.1% 8SOIC
5V ±0.1% 5.2V~18V 10mA Fixed SOIC-8 Voltage References ROHS
IC VREF SERIES 0.1% 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF5050AIDR | 693-REF5050AIDR | 296-39167-1-ND | 027328-REF5050AIDR | 28AH4824 | REF5050AIDR | REF5050AIDR | REF5050AIDR |
| Product Name | REF5050 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE | 5V 10mA SOIC Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - REF5050AIDR | Voltage Ref, Series, 5V, Soic-8; Voltage Reference Type Texas Instruments | PMIC - Voltage Reference | Power Supply Chip >> Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; SOIC,VSSOP | Other; D | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC | Other; SOIC | SOIC | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) |
| VREF | 5 volts | 5 volts | 5 volts | 5 volts | ||||
| TC | 2.5 ppm/C | 8 ppm/C | 8 ppm/C | 8 ppm/C | ||||
| IQ | 0.8000 mA | 1.2 mA | 1.2 mA | 1.2 mA | 1.2 mA | |||
| Accuracy | 0.0500 % | 0.1000 % | 0.1000 % | 0.1000 % |