MaxLinear, Inc. PMIC - PMIC - Voltage Reference - SPX385AS-L-1-2/TR SPX385AS-L-1-2/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 097810-SPX385AS-L-1- 2/TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 10μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 1.235V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 097810-SPX385AS-L-1- 2/TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 10μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 1.235V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - SPX385AS-L-1-2/TR - 097810-SPX385AS-L-1-2/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - SPX385AS-L-1-2/TR
097810-SPX385AS-L-1-2/TR
PMIC - PMIC - Voltage Reference - SPX385AS-L-1-2/TR 097810-SPX385AS-L-1-2/TR
Manufacturer: Exar Corporation Win Source Part Number: 097810-SPX385AS-L-1- 2/TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 10μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 1.235V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 097810-SPX385AS-L-1-2/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 10μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 1.235V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-SPX385AS-L-1-2/TR
Precision Voltage Reference IC 693-SPX385AS-L-1-2/TR
IC VREF SHUNT 1% 8SOIC Product overview: SPX385AS-L-1-2/TR from MaxLinear is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SPX385AS-L-1-2/T R can be used for catalog matching and distributor lookup.

IC VREF SHUNT 1% 8SOIC Product overview: SPX385AS-L-1-2/TR from MaxLinear is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SPX385AS-L-1-2/TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - SPX385AS-L-1-2/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
SPX385AS-L-1-2/TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference SPX385AS-L-1-2/TR
IC VREF SHUNT 1% 8SOIC

IC VREF SHUNT 1% 8SOIC

Supplier's Site
PMIC - Voltage Reference - SPX385AS-L-1-2/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
SPX385AS-L-1-2/TR
PMIC - Voltage Reference SPX385AS-L-1-2/TR
IC VREF SHUNT 1% 8SOIC

IC VREF SHUNT 1% 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 097810-SPX385AS-L-1-2/TR 693-SPX385AS-L-1-2/TR SPX385AS-L-1-2/TR SPX385AS-L-1-2/TR
Product Name PMIC - PMIC - Voltage Reference - SPX385AS-L-1-2/TR Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Package Type Other; 8-SOIC Other; Cut Tape (CT) Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
Life Cycle Stage Active Removed; Obsolete
TC 50 ppm/C 50 ppm/C
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
PMIC - Voltage Reference - ADR425CR - Lingto Electronic Limited
Specs
IQ 0.6000 mA
View Details
 - ISL60002BIH312-TK - Rochester Electronics
Renesas Electronics Corporation
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Obsolete
View Details
4 suppliers