Semtech Corp. Voltage Reference SC431LC5SK-2TR

Description
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±2% 100mA SOT-23-5
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±2% 100mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - SC431LC5SK-2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
SC431LC5SK-2TR-ND
Voltage Reference SC431LC5SK-2TR-ND
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±2% 100mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 16VV ±2% 100mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - SC431LC5SK-2TR - 064220-SC431LC5SK-2TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - SC431LC5SK-2TR
064220-SC431LC5SK-2TR
PMIC - PMIC - Voltage Reference - SC431LC5SK-2TR 064220-SC431LC5SK-2TR
Manufacturer: Semtech Corporation Win Source Part Number: 064220-SC431LC5SK-2T R Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 100μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 16V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Semtech Corporation
Win Source Part Number: 064220-SC431LC5SK-2TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 16V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
1.24V SOT-23 Precision Voltage Reference IC - 693-SC431LC5SK-2TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.24V SOT-23 Precision Voltage Reference IC
693-SC431LC5SK-2TR
1.24V SOT-23 Precision Voltage Reference IC 693-SC431LC5SK-2TR
Three Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO5, SOT-23, 5 PIN Product overview: SC431LC5SK-2TR from Semtech is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SC431LC5SK-2TR can be used for catalog matching and distributor lookup.

Three Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO5, SOT-23, 5 PIN Product overview: SC431LC5SK-2TR from Semtech is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SC431LC5SK-2TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - SC431LC5SK-2TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
SC431LC5SK-2TR
PMIC - Voltage Reference SC431LC5SK-2TR
IC VREF SHUNT ADJ 2% SOT23-5

IC VREF SHUNT ADJ 2% SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - SC431LC5SK-2TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
SC431LC5SK-2TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference SC431LC5SK-2TR
IC VREF SHUNT ADJ 2% SOT23-5

IC VREF SHUNT ADJ 2% SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number SC431LC5SK-2TR-ND 064220-SC431LC5SK-2TR 693-SC431LC5SK-2TR SC431LC5SK-2TR SC431LC5SK-2TR
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - SC431LC5SK-2TR 1.24V SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
Package Type Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
Accuracy 2 %
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1029QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
PMIC - Voltage Reference - ADR434AR-REEL7 - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS124S08IRHBR - 806272-ADS124S08IRHBR - Win Source Electronics
Specs
Package Type Other; 32-VFQFN Exposed Pad
VIN 2.7 to 3.6 volts
Operating Temperature -50 to 125 C (-58 to 257 F)
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details