IC VREF SHUNT ADJ 1% 8TSSOP
IC VREF SHUNT ADJ 1% 8TSSOP
Shunt Voltage Reference IC Programmable 2.495V 36VV ±1% 100mA 8-MSOP
ANA 2.5V PROG SHUNT REF
ANA 2.5V PROG SHUNT REF
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 488-SCV431AIDMR2GDKR-ND | SCV431AIDMR2G | SCV431AIDMR2G |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener |
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| TC | 50 ppm/C | ||
| Accuracy | 1 % |