MaxLinear, Inc. PMIC - PMIC - Voltage Reference - SPX385AM-L-2-5 SPX385AM-L-2-5

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 756824-SPX385AM-L-2- 5 Packaging: Tube Mounting Style: SMD Tolerance: ±1% Temperature Coefficient: 140ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 20μA Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 756824-SPX385AM-L-2- 5 Packaging: Tube Mounting Style: SMD Tolerance: ±1% Temperature Coefficient: 140ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 20μA Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - SPX385AM-L-2-5 - 756824-SPX385AM-L-2-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - SPX385AM-L-2-5
756824-SPX385AM-L-2-5
PMIC - PMIC - Voltage Reference - SPX385AM-L-2-5 756824-SPX385AM-L-2-5
Manufacturer: MaxLinear, Inc. Win Source Part Number: 756824-SPX385AM-L-2- 5 Packaging: Tube Mounting Style: SMD Tolerance: ±1% Temperature Coefficient: 140ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 20μA Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 756824-SPX385AM-L-2-5
Packaging: Tube
Mounting Style: SMD
Tolerance: ±1%
Temperature Coefficient: 140ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 20μA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V

Buy Now
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-SPX385AM-L-2-5
SOT23 Precision Voltage Reference IC 693-SPX385AM-L-2-5
IC VREF SHUNT 1% SOT23-3 Product overview: SPX385AM-L-2-5 from MaxLinear is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SPX385AM-L-2-5 can be used for catalog matching and distributor lookup.

IC VREF SHUNT 1% SOT23-3 Product overview: SPX385AM-L-2-5 from MaxLinear is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SPX385AM-L-2-5 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - SPX385AM-L-2-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
SPX385AM-L-2-5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference SPX385AM-L-2-5
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site
PMIC - Voltage Reference - SPX385AM-L-2-5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
SPX385AM-L-2-5
PMIC - Voltage Reference SPX385AM-L-2-5
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 756824-SPX385AM-L-2-5 693-SPX385AM-L-2-5 SPX385AM-L-2-5 SPX385AM-L-2-5
Product Name PMIC - PMIC - Voltage Reference - SPX385AM-L-2-5 SOT23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; Tube Other; TO-236-3, SC-59, SOT-23-3
TC 140 ppm/C 140 ppm/C
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Type Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM185-1.2-MD8 - Shenzhen Shengyu Electronics Technology Limited
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed
Package Type Other; Die
View Details
PMIC - Voltage Reference - ADR291ER - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.0150 mA
View Details
Integrated Circuits (ICs) - PMIC - Voltage Reference - UPC1093J-A - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details