Microchip Technology, Inc. Precision Voltage Reference IC SG1503T-DESC

Description
IC VREF SERIES 1% TO39 Product overview: SG1503T-DESC from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SG1503T-DESC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREF SERIES 1% TO39 Product overview: SG1503T-DESC from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SG1503T-DESC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Precision Voltage Reference IC
693-SG1503T-DESC
Precision Voltage Reference IC 693-SG1503T-DESC
IC VREF SERIES 1% TO39 Product overview: SG1503T-DESC from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SG1503T-DESC can be used for catalog matching and distributor lookup.

IC VREF SERIES 1% TO39 Product overview: SG1503T-DESC from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SG1503T-DESC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - 1250896-SG1503T-DESC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Reference
1250896-SG1503T-DESC
Integrated Circuits (ICs) - PMIC - Voltage Reference 1250896-SG1503T-DESC
Win Source Part Number: 1250896-SG1503T-DESC Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Series: Military, MIL-STD-883 Package: Tray Standard Package: 50 Tolerance: ±1% Temperature Coefficient: 10ppm/°C Current - Output: 10 mA Voltage - Input: 4.5V ~ 40V Output Type: Fixed Reference Type: Series Current - Supply: 2mA Voltage - Output (Min/Fixed): 2.5V Mounting Type: Through Hole Package / Case: TO-205AD, TO-39-3 Metal Can Supplier Device Package: TO-39 Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG1503T-DESC Base Product Number: SG1503

Win Source Part Number: 1250896-SG1503T-DESC
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Series: Military, MIL-STD-883
Package: Tray
Standard Package: 50
Tolerance: ±1%
Temperature Coefficient: 10ppm/°C
Current - Output: 10 mA
Voltage - Input: 4.5V ~ 40V
Output Type: Fixed
Reference Type: Series
Current - Supply: 2mA
Voltage - Output (Min/Fixed): 2.5V
Mounting Type: Through Hole
Package / Case: TO-205AD, TO-39-3 Metal Can
Supplier Device Package: TO-39
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG1503T-DESC
Base Product Number: SG1503

Buy Now Datasheet
PMIC - Voltage Reference - SG1503T-DESC - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
SG1503T-DESC
PMIC - Voltage Reference SG1503T-DESC
IC VREF SERIES 1% TO39

IC VREF SERIES 1% TO39

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - SG1503T-DESC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
SG1503T-DESC
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference SG1503T-DESC
IC VREF SERIES 1% TO39

IC VREF SERIES 1% TO39

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-SG1503T-DESC 1250896-SG1503T-DESC SG1503T-DESC SG1503T-DESC
Product Name Precision Voltage Reference IC Integrated Circuits (ICs) - PMIC - Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Series Series
VREF Type Fixed; Programmable Fixed
Package Type Other; Tray TO-3; Other; Tray Other; TO-205AD, TO-39-3 Metal Can
TC 10 ppm/C 10 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
1.235V Precision Voltage Reference IC - 693-LM285M-1.2 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
Package Type Other; SOIC N
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Reference - ISL60002DIB812-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 20 ppm/C
View Details
3 suppliers