Semtech Corp. Voltage Reference SC431LISK-.5TRT

Description
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.5% 100mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.5% 100mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - SC431LISK-.5TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
SC431LISK-.5TR-ND
Voltage Reference SC431LISK-.5TR-ND
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.5% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.5% 100mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - SC431LISK-.5TRT - 028142-SC431LISK-.5TRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - SC431LISK-.5TRT
028142-SC431LISK-.5TRT
PMIC - PMIC - Voltage Reference - SC431LISK-.5TRT 028142-SC431LISK-.5TRT
Manufacturer: Semtech Corporation Win Source Part Number: 028142-SC431LISK-.5T RT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 100μA Family Name: SC431 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 16V Alternative Parts (Cross-Reference): AZ432BNTR-G1; AZ432BNTR-E1; AZ432BNTR; TS432ACX; Introduction Date: April 14, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 028142-SC431LISK-.5TRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 100μA
Family Name: SC431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 16V
Alternative Parts (Cross-Reference): AZ432BNTR-G1; AZ432BNTR-E1; AZ432BNTR; TS432ACX;
Introduction Date: April 14, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.24V SOT-23 Precision Voltage Reference IC
693-SC431LISK-.5TRT
1.24V SOT-23 Precision Voltage Reference IC 693-SC431LISK-.5TRT
Three Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO3, ROHS COMPLIANT, SOT-23, 3 PIN Product overview: SC431LISK-.5TRT from Semtech is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SC431LISK-.5TRT can be used for catalog matching and distributor lookup.

Three Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO3, ROHS COMPLIANT, SOT-23, 3 PIN Product overview: SC431LISK-.5TRT from Semtech is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SC431LISK-.5TRT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Reference - SC431LISK-.5TRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
SC431LISK-.5TRT
PMIC - Voltage Reference SC431LISK-.5TRT
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site Datasheet
Voltage Reference - SC431LISK-.5TRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
SC431LISK-.5TRT
Voltage Reference SC431LISK-.5TRT
Shunt Voltage Reference IC Adjustable 1.24V 16 VV ±0.5% 100 mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 16 VV ±0.5% 100 mA SOT-23-3

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - SC431LISK-.5TRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
SC431LISK-.5TRT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference SC431LISK-.5TRT
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number SC431LISK-.5TR-ND 028142-SC431LISK-.5TRT 693-SC431LISK-.5TRT SC431LISK-.5TRT SC431LISK-.5TRT SC431LISK-.5TRT
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - SC431LISK-.5TRT 1.24V SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
Accuracy 0.5000 %
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
PMIC - Voltage Reference - AD586KNZ - Lingto Electronic Limited
Specs
Package Type DIP
IQ 3 mA
View Details
LM136-2.5-N Voltage Reference Diode - LM236H-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 2.5 volts
View Details
8 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details