Manufacturer: Infineon Technologies
Win Source Part Number: 777113-IRL3715ZCLPBF
Series: HEXFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 50A (Tc)
Part Status: Obsolete(EOL)
Family Name: IRL3715ZCL
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: TO-262
Channel Type Type: N
Drain Source Voltage: 20V
Vgs(th) (Maximum) @ Id: 2.55V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 11nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 870pF @ 10V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 45W (Tc)
Rds On (Maximum) @ Id, Vgs: 11 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): 2SK3296-S-AZ; 2SK3296-S; 2SK3570-S-AZ; 2SK3570-S;
Introduction Date: May 03, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 777113-IRL3715ZCLPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3715ZCLPBF |
| PD | 45000 milliwatts |