The IRL5NJ024 is a 55V N-channel HEXFET® power MOSFET in a surface-mount SMD-0.5 package, weighing 2.6 g, designed for high-reliability applications such as switching power supplies and motor controls. It features a maximum continuous drain current of 17 A at 25°C, a typical on-resistance of 0.06 Ω at VGS = 10V and ID = 11A, and a single-pulse avalanche energy rating of 56 mJ. The device is hermetically sealed, operates with a junction temperature range of -55°C to 150°C, and has a junction-to-case thermal resistance of 3.57 °C/W. It meets logic level gate drive requirements and supports easy paralleling.
55V Single N-Channel Hi-Rel MOSFET in a SMD-0.5 package - A IRL5NJ024 with Hermetic Packaging
Benefits
Similar Parts
IRL5NJ024
A IRL5NJ024 with Hermetic Packaging
IRL5NJ024SCX
Screening Level TX
IRL5NJ024SCS Screening Level S
Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026636-IRL5NJ024
Packaging: Bulk
Power Dissipation: 35 W
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): IPG20N06S4L26ATMA1; BSC030N03MSGATMA1; RFD12N06RLESM9A; IPG20N04S4L11ATMA1; FDMS7670; HUFA76419D3ST;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 11 A
Drain to Source Breakdown Voltage: 55 V
Gate to Source Voltage (Vgs): 16 V
On-State Resistance: 100 mΩ
| Infineon Technologies AG | Win Source Electronics | |
|---|---|---|
| Product Category | Power MOSFET | Power MOSFET |
| Product Number | IRL5NJ024 | 1026636-IRL5NJ024 |
| Product Name | High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - IRL5NJ024 | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL5NJ024 |
| Polarity | N-Channel; N | |
| Package Type | C-CCN-3 | SOT3 |
| Packing Method | Tray; TRAY | Bulk; Bulk |
| V(BR)DSS | 55 volts |