20V Single N-Channel StrongIRFET™ Power MOSFET in a SOT-23 package
The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters.
Summary of Features
Industry standard surface-mount power package
Product qualification according to JEDEC standard
Silicon optimized for applications switching below <100 kHz
Softer body-diode compared to previous silicon generation
Benefits
Standard pinout allows for drop in replacement
Industry standard qualification level
High performance in low frequency applications
Increased power density
Potential Applications
Battery protection
SMPS
DC switch
Load switch
Applications
3D ToF camera for in-cabin monitoring system
Adapters and chargers
Data center and AI data center solutions
Kitchen hoods
Designers who used this product also designed with
IPW65R041CFD | 500V-950V CoolMOS™ N-Channel Power MOSFET
IMZ120R030M1H | Silicon Carbide MOSFET Discretes
ICE5AR4770AG | CoolSET™ Fixed Frequency
S29GL064S80TFV020 | High-performance page mode
BTS4142N | Classic PROFET™ 24V | automotive smart high-side switch
IMZA65R027M1H | Silicon Carbide MOSFET Discretes
IDW30G120C5B | CoolSiC™ Schottky Diodes
IPW65R041CFD | 500V-950V CoolMOS™ N-Channel Power MOSFET
IMZ120R030M1H | Silicon Carbide MOSFET Discretes
ICE5AR4770AG | CoolSET™ Fixed Frequency
S29GL064S80TFV020 | High-performance page mode
BTS4142N | Classic PROFET™ 24V | automotive smart high-side switch
IMZA65R027M1H | Silicon Carbide MOSFET Discretes
IDW30G120C5B | CoolSiC™ Schottky Diodes
IPW65R041CFD | 500V-950V CoolMOS™ N-Channel Power MOSFET
1 2
20V Single N-Channel StrongIRFET™ Power MOSFET in a SOT-23 package
The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters.
Summary of Features
- Industry standard surface-mount power package
- Product qualification according to JEDEC standard
- Silicon optimized for applications switching below <100 kHz
- Softer body-diode compared to previous silicon generation
Benefits
- Standard pinout allows for drop in replacement
- Industry standard qualification level
- High performance in low frequency applications
- Increased power density
Potential Applications
- Battery protection
- SMPS
- DC switch
- Load switch
Applications
- 3D ToF camera for in-cabin monitoring system
- Adapters and chargers
- Data center and AI data center solutions
- Kitchen hoods
Designers who used this product also designed with
- IPW65R041CFD |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IMZ120R030M1H |
Silicon Carbide MOSFET Discretes
- ICE5AR4770AG |
CoolSET™ Fixed Frequency
- S29GL064S80TFV020 |
High-performance page mode
- BTS4142N |
Classic PROFET™ 24V | automotive smart high-side switch
- IMZA65R027M1H |
Silicon Carbide MOSFET Discretes
- IDW30G120C5B |
CoolSiC™ Schottky Diodes
- IPW65R041CFD |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IMZ120R030M1H |
Silicon Carbide MOSFET Discretes
- ICE5AR4770AG |
CoolSET™ Fixed Frequency
- S29GL064S80TFV020 |
High-performance page mode
- BTS4142N |
Classic PROFET™ 24V | automotive smart high-side switch
- IMZA65R027M1H |
Silicon Carbide MOSFET Discretes
- IDW30G120C5B |
CoolSiC™ Schottky Diodes
- IPW65R041CFD |
500V-950V CoolMOS™ N-Channel Power MOSFET
1
2