Infineon Technologies AG Automotive 40V 75A MOSFET Transistor IRL1404ZL

Description
AUTOMOTIVE MOSFET | MOSFET N-CH 40V 75A TO-262 Product overview: IRL1404ZL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL1404ZL can be used for catalog matching and distributor lookup.
Request a Quote
Description
AUTOMOTIVE MOSFET | MOSFET N-CH 40V 75A TO-262 Product overview: IRL1404ZL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL1404ZL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 40V 75A MOSFET Transistor
278-IRL1404ZL
Automotive 40V 75A MOSFET Transistor 278-IRL1404ZL
AUTOMOTIVE MOSFET | MOSFET N-CH 40V 75A TO-262 Product overview: IRL1404ZL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL1404ZL can be used for catalog matching and distributor lookup.

AUTOMOTIVE MOSFET | MOSFET N-CH 40V 75A TO-262 Product overview: IRL1404ZL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL1404ZL can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Single - IRL1404ZL - 1188452-IRL1404ZL - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRL1404ZL
1188452-IRL1404ZL
FETs - Single - IRL1404ZL 1188452-IRL1404ZL
Manufacturer: Infineon Technologies Win Source Part Number: 1188452-IRL1404ZL Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-262 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA Power Dissipation (Maximum): 230W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 40V Id - Continuous Drain Current: 75A Rds On (Maximum) at Id, Vgs: 3.1mOhm at 75A, 10V Gate Source Voltage(th) (Maximum) at Id: 2.7V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 110nC at 5V Gate Source Voltage (Maximum): ±16V Input Capacitance (Ciss) (Maximum) at Vds: 5080pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 1188452-IRL1404ZL
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-262
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Power Dissipation (Maximum): 230W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 40V
Id - Continuous Drain Current: 75A
Rds On (Maximum) at Id, Vgs: 3.1mOhm at 75A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.7V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 110nC at 5V
Gate Source Voltage (Maximum): ±16V
Input Capacitance (Ciss) (Maximum) at Vds: 5080pF at 25V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRL1404ZL 1188452-IRL1404ZL
Product Name Automotive 40V 75A MOSFET Transistor FETs - Single - IRL1404ZL
Polarity N-Channel N-Channel; N-Channel
PD 230000 milliwatts 230000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data