Infineon Technologies AG N-Channel Power MOSFET IRLML6344

Description
30V Single N-Channel StrongIRFET™ Power MOSFET in a SOT-23 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters. Summary of Features Industry standard surface-mount power package Product qualification according to JEDEC standard Silicon optimized for applications switching below <100 kHz Softer body-diode compared to previous silicon generation Benefits Standard pinout allows for drop in replacement Industry standard qualification level High performance in low frequency applications Increased power density Potential Applications Battery protection SMPS DC switch Load switch Applications 48 V intermediate bus converter (IBC) Digital input/output (I/O) modules General purpose motor drive - variating frequency and voltage High voltage direct current (HVDC) Designers who used this product also designed with CY8C4149AZI-S558 | PSOC™ 4100S Max IKWH30N65WR6 | IGBT discretes IRS25752L | Gate driver ICs BSC011N03LSI | N-Channel Power MOSFET DD104N18K | Thyristor / Diode Modules IHW40N135R5 | IGBT discretes FF300R17ME4 | IGBT modules IM523-L6A | Intelligent Power Modules (IPM) CY8C4149AZI-S558 | PSOC™ 4100S Max IKWH30N65WR6 | IGBT discretes IRS25752L | Gate driver ICs BSC011N03LSI | N-Channel Power MOSFET DD104N18K | Thyristor / Diode Modules IHW40N135R5 | IGBT discretes FF300R17ME4 | IGBT modules IM523-L6A | Intelligent Power Modules (IPM) 1 2
Request a Quote Datasheet
Description
30V Single N-Channel StrongIRFET™ Power MOSFET in a SOT-23 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters. Summary of Features Industry standard surface-mount power package Product qualification according to JEDEC standard Silicon optimized for applications switching below <100 kHz Softer body-diode compared to previous silicon generation Benefits Standard pinout allows for drop in replacement Industry standard qualification level High performance in low frequency applications Increased power density Potential Applications Battery protection SMPS DC switch Load switch Applications 48 V intermediate bus converter (IBC) Digital input/output (I/O) modules General purpose motor drive - variating frequency and voltage High voltage direct current (HVDC) Designers who used this product also designed with CY8C4149AZI-S558 | PSOC™ 4100S Max IKWH30N65WR6 | IGBT discretes IRS25752L | Gate driver ICs BSC011N03LSI | N-Channel Power MOSFET DD104N18K | Thyristor / Diode Modules IHW40N135R5 | IGBT discretes FF300R17ME4 | IGBT modules IM523-L6A | Intelligent Power Modules (IPM) CY8C4149AZI-S558 | PSOC™ 4100S Max IKWH30N65WR6 | IGBT discretes IRS25752L | Gate driver ICs BSC011N03LSI | N-Channel Power MOSFET DD104N18K | Thyristor / Diode Modules IHW40N135R5 | IGBT discretes FF300R17ME4 | IGBT modules IM523-L6A | Intelligent Power Modules (IPM) 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Channel Power MOSFET - IRLML6344 - Infineon Technologies AG
Neubiberg, Germany
N-Channel Power MOSFET
IRLML6344
N-Channel Power MOSFET IRLML6344
30V Single N-Channel StrongIRFET™ Power MOSFET in a SOT-23 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters. Summary of Features Industry standard surface-mount power package Product qualification according to JEDEC standard Silicon optimized for applications switching below <100 kHz Softer body-diode compared to previous silicon generation Benefits Standard pinout allows for drop in replacement Industry standard qualification level High performance in low frequency applications Increased power density Potential Applications Battery protection SMPS DC switch Load switch Applications 48 V intermediate bus converter (IBC) Digital input/output (I/O) modules General purpose motor drive - variating frequency and voltage High voltage direct current (HVDC) Designers who used this product also designed with CY8C4149AZI-S558 | PSOC™ 4100S Max IKWH30N65WR6 | IGBT discretes IRS25752L | Gate driver ICs BSC011N03LSI | N-Channel Power MOSFET DD104N18K | Thyristor / Diode Modules IHW40N135R5 | IGBT discretes FF300R17ME4 | IGBT modules IM523-L6A | Intelligent Power Modules (IPM) CY8C4149AZI-S558 | PSOC™ 4100S Max IKWH30N65WR6 | IGBT discretes IRS25752L | Gate driver ICs BSC011N03LSI | N-Channel Power MOSFET DD104N18K | Thyristor / Diode Modules IHW40N135R5 | IGBT discretes FF300R17ME4 | IGBT modules IM523-L6A | Intelligent Power Modules (IPM) 1 2

30V Single N-Channel StrongIRFET™ Power MOSFET in a SOT-23 package

The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters.


Summary of Features

  • Industry standard surface-mount power package
  • Product qualification according to JEDEC standard
  • Silicon optimized for applications switching below <100 kHz
  • Softer body-diode compared to previous silicon generation

Benefits

  • Standard pinout allows for drop in replacement
  • Industry standard qualification level
  • High performance in low frequency applications
  • Increased power density

Potential Applications

  • Battery protection
  • SMPS
  • DC switch
  • Load switch

Applications

  • 48 V intermediate bus converter (IBC)
  • Digital input/output (I/O) modules
  • General purpose motor drive - variating frequency and voltage
  • High voltage direct current (HVDC)

Designers who used this product also designed with


  • CY8C4149AZI-S558 |
    PSOC™ 4100S Max
  • IKWH30N65WR6 |
    IGBT discretes
  • IRS25752L |
    Gate driver ICs
  • BSC011N03LSI |
    N-Channel Power MOSFET
  • DD104N18K |
    Thyristor / Diode Modules
  • IHW40N135R5 |
    IGBT discretes
  • FF300R17ME4 |
    IGBT modules
  • IM523-L6A |
    Intelligent Power Modules (IPM)
  • CY8C4149AZI-S558 |
    PSOC™ 4100S Max
  • IKWH30N65WR6 |
    IGBT discretes
  • IRS25752L |
    Gate driver ICs
  • BSC011N03LSI |
    N-Channel Power MOSFET
  • DD104N18K |
    Thyristor / Diode Modules
  • IHW40N135R5 |
    IGBT discretes
  • FF300R17ME4 |
    IGBT modules
  • IM523-L6A |
    Intelligent Power Modules (IPM)

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number IRLML6344
Product Name N-Channel Power MOSFET
Polarity N-Channel; N
Unlock Full Specs
to access all available technical data