Manufacturer: Infineon Technologies
Win Source Part Number: 777112-IRL3714STRRPB
Series: HEXFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 36A (Tc)
Part Status: Obsolete(EOL)
Family Name: IRL3714
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: D2PAK
Channel Type Type: N
Drain Source Voltage: 20V
Vgs(th) (Maximum) @ Id: 3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 9.7nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 670pF @ 10V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 47W (Tc)
Rds On (Maximum) @ Id, Vgs: 20 mOhm @ 18A, 10V
Alternative Parts (Cross-Reference): 2SK3295-ZK-AZ; 2SK3295-ZJ; 2SK3295-ZJ-AZ; 2SK3295-ZJ-E1;
Introduction Date: July 20, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 800
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 777112-IRL3714STRRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3714STRRPBF |
| PD | 47000 milliwatts |