30V Single N-Channel Power MOSFET in a Micro 3 package
The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications such as DC motors, inverters, SMPS, lighting, load switches as well as battery powered applications.The devices are available in a variety of surface mount and through-hole packages with industry standard footprints for ease of design.
Summary of Features
Planar cell structure for wide SOA
Optimized for broadest availability from distribution partners
Product qualification according to JEDEC standard
Silicon optimized for applications switching below <100kHz
Industry standard surface-mount package
Benefits
Increased ruggedness
Wide availability from distribution partners
Industry standard qualification level
High performance in low frequency applications
Standard pinout allows for drop in replacement
Potential Applications
DC Switches
Load Switch
Applications
48 V intermediate bus converter (IBC)
Automotive secondary power distribution unit
DIN rail power supplies
Power transmission and distribution
Traction
Designers who used this product also designed with
IPW65R045C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IRF7749L1 | N-Channel Power MOSFET
IPZ65R065C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IRLML5103 | P-Channel Power MOSFET
1EDN7511B | Gate driver ICs
BSC026N08NS5 | N-Channel Power MOSFET
BSC098N10NS5 | N-Channel Power MOSFET
BSC021N08NS5 | N-Channel Power MOSFET
IPW65R045C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IRF7749L1 | N-Channel Power MOSFET
IPZ65R065C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IRLML5103 | P-Channel Power MOSFET
1EDN7511B | Gate driver ICs
BSC026N08NS5 | N-Channel Power MOSFET
BSC098N10NS5 | N-Channel Power MOSFET
BSC021N08NS5 | N-Channel Power MOSFET
1 2
30V Single N-Channel Power MOSFET in a Micro 3 package
The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications such as DC motors, inverters, SMPS, lighting, load switches as well as battery powered applications.The devices are available in a variety of surface mount and through-hole packages with industry standard footprints for ease of design.
Summary of Features
- Planar cell structure for wide SOA
- Optimized for broadest availability from distribution partners
- Product qualification according to JEDEC standard
- Silicon optimized for applications switching below <100kHz
- Industry standard surface-mount package
Benefits
- Increased ruggedness
- Wide availability from distribution partners
- Industry standard qualification level
- High performance in low frequency applications
- Standard pinout allows for drop in replacement
Potential Applications
Applications
- 48 V intermediate bus converter (IBC)
- Automotive secondary power distribution unit
- DIN rail power supplies
- Power transmission and distribution
- Traction
Designers who used this product also designed with
- IPW65R045C7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IRF7749L1 |
N-Channel Power MOSFET
- IPZ65R065C7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IRLML5103 |
P-Channel Power MOSFET
- 1EDN7511B |
Gate driver ICs
- BSC026N08NS5 |
N-Channel Power MOSFET
- BSC098N10NS5 |
N-Channel Power MOSFET
- BSC021N08NS5 |
N-Channel Power MOSFET
- IPW65R045C7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IRF7749L1 |
N-Channel Power MOSFET
- IPZ65R065C7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IRLML5103 |
P-Channel Power MOSFET
- 1EDN7511B |
Gate driver ICs
- BSC026N08NS5 |
N-Channel Power MOSFET
- BSC098N10NS5 |
N-Channel Power MOSFET
- BSC021N08NS5 |
N-Channel Power MOSFET
1
2