The IRL5NJ024 is a 55V, N-channel HEXFET® power MOSFET in an SMD-0.5 surface mount package, weighing 2.6 g. It features a maximum continuous drain current of 17 A at 25°C, a static drain-to-source on-resistance of 0.06 Ω at VGS = 10V, and a single-pulse avalanche energy rating of 56 mJ. The device is hermetically sealed and meets logic-level gate drive requirements with a gate threshold voltage range of 1.0 to 2.0 V. It operates over a junction temperature range of -55°C to 150°C and has a junction-to-case thermal resistance of 3.57 °C/W. The part complies with MIL-PRF-19500 manufacturing standards and is suited for high-reliability applications.
55V Single N-Channel Hi-Rel MOSFET in a SMD-0.5 package - Screening Level TX
Benefits
Similar Parts
IRL5NJ024
A IRL5NJ024 with Hermetic Packaging
IRL5NJ024SCX
Screening Level TX
IRL5NJ024SCS Screening Level S
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRL5NJ024SCX |
| Product Name | High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - IRL5NJ024SCX |
| Polarity | N-Channel; N |