Infineon Technologies AG Electronic Surplus - IRLMS1902 IRLMS1902

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1188595-IRLMS1902 Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1188595-IRLMS1902 Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IRLMS1902 - 1188595-IRLMS1902 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRLMS1902
1188595-IRLMS1902
Electronic Surplus - IRLMS1902 1188595-IRLMS1902
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1188595-IRLMS1902 Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1188595-IRLMS1902
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1188595-IRLMS1902
Product Name Electronic Surplus - IRLMS1902
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - Trench Power MOSFET Model: FMC49N20T2 - Fuji Electric Corp. of America
Specs
V(BR)DSS 200 volts
rDS(on) 0.0470 ohms
IDSS 49000 milliamps
View Details
CSD17576Q5B CSD17576Q5B, 30-V N-Cannel NexFET? Power MOSFET - CSD17576Q5BT - Texas Instruments
Specs
V(BR)DSS 30 volts
rDS(on) 0.0029 ohms
IDSS 400000 milliamps
View Details
6 suppliers
Small Signal/Small Power MOSFET - BSL202SN - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0360 ohms
View Details