Manufacturer: Infineon Technologies
Win Source Part Number: 1188492-IRL3715ZLPBF
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-262
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Power Dissipation (Maximum): 45W
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 20V
Id - Continuous Drain Current: 50A
Rds On (Maximum) at Id, Vgs: 11mOhm at 15A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.55V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 11nC at 4.5V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 870pF at 10V
HEXFET®Power MOSFET | MOSFET N-CH 20V 50A TO-262 Product overview: IRL3715ZLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3715ZLPBF can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1188492-IRL3715ZLPBF | 278-IRL3715ZLPBF |
| Product Name | FETs - Single - IRL3715ZLPBF | 20V 50A MOSFET Transistor |
| Polarity | N-Channel; N-Channel | N-Channel |
| V(BR)DSS | 20 volts | |
| QG | 11 nC | |
| PD | 45000 milliwatts | 45000 milliwatts |