Infineon Technologies AG N-Channel Power MOSFET IRL530NS

Description
100V Single N-Channel IR MOSFET™ in a D2-Pak package Benefits Planar cell structure for wide SOA Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Silicon optimized for applications switching below <100kHz Industry standard surface-mount power package High-current carrying capability package (up to 195 A, die-size dependent) Capable of being wave-soldered Designers who used this product also designed with IRF9540N | P-Channel Power MOSFET IRF9540NS | P-Channel Power MOSFET IRFR3607 | N-Channel Power MOSFET IR2110S | Gate driver ICs IRFU5305 | P-Channel Power MOSFET IRFI3205 | N-Channel Power MOSFET IRF9540N | P-Channel Power MOSFET IRF9540NS | P-Channel Power MOSFET IRFR3607 | N-Channel Power MOSFET IR2110S | Gate driver ICs IRFU5305 | P-Channel Power MOSFET IRFI3205 | N-Channel Power MOSFET IRF9540N | P-Channel Power MOSFET IRF9540NS | P-Channel Power MOSFET 1 2
Request a Quote Datasheet
Description
100V Single N-Channel IR MOSFET™ in a D2-Pak package Benefits Planar cell structure for wide SOA Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Silicon optimized for applications switching below <100kHz Industry standard surface-mount power package High-current carrying capability package (up to 195 A, die-size dependent) Capable of being wave-soldered Designers who used this product also designed with IRF9540N | P-Channel Power MOSFET IRF9540NS | P-Channel Power MOSFET IRFR3607 | N-Channel Power MOSFET IR2110S | Gate driver ICs IRFU5305 | P-Channel Power MOSFET IRFI3205 | N-Channel Power MOSFET IRF9540N | P-Channel Power MOSFET IRF9540NS | P-Channel Power MOSFET IRFR3607 | N-Channel Power MOSFET IR2110S | Gate driver ICs IRFU5305 | P-Channel Power MOSFET IRFI3205 | N-Channel Power MOSFET IRF9540N | P-Channel Power MOSFET IRF9540NS | P-Channel Power MOSFET 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Channel Power MOSFET - IRL530NS - Infineon Technologies AG
Neubiberg, Germany
N-Channel Power MOSFET
IRL530NS
N-Channel Power MOSFET IRL530NS
100V Single N-Channel IR MOSFET™ in a D2-Pak package Benefits Planar cell structure for wide SOA Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Silicon optimized for applications switching below <100kHz Industry standard surface-mount power package High-current carrying capability package (up to 195 A, die-size dependent) Capable of being wave-soldered Designers who used this product also designed with IRF9540N | P-Channel Power MOSFET IRF9540NS | P-Channel Power MOSFET IRFR3607 | N-Channel Power MOSFET IR2110S | Gate driver ICs IRFU5305 | P-Channel Power MOSFET IRFI3205 | N-Channel Power MOSFET IRF9540N | P-Channel Power MOSFET IRF9540NS | P-Channel Power MOSFET IRFR3607 | N-Channel Power MOSFET IR2110S | Gate driver ICs IRFU5305 | P-Channel Power MOSFET IRFI3205 | N-Channel Power MOSFET IRF9540N | P-Channel Power MOSFET IRF9540NS | P-Channel Power MOSFET 1 2

100V Single N-Channel IR MOSFET™ in a D2-Pak package


Benefits

  • Planar cell structure for wide SOA
  • Optimized for broadest availability from distribution partners
  • Product qualification according to JEDEC standard
  • Silicon optimized for applications switching below <100kHz
  • Industry standard surface-mount power package
  • High-current carrying capability package (up to 195 A, die-size dependent)
  • Capable of being wave-soldered

Designers who used this product also designed with


  • IRF9540N |
    P-Channel Power MOSFET
  • IRF9540NS |
    P-Channel Power MOSFET
  • IRFR3607 |
    N-Channel Power MOSFET
  • IR2110S |
    Gate driver ICs
  • IRFU5305 |
    P-Channel Power MOSFET
  • IRFI3205 |
    N-Channel Power MOSFET
  • IRF9540N |
    P-Channel Power MOSFET
  • IRF9540NS |
    P-Channel Power MOSFET
  • IRFR3607 |
    N-Channel Power MOSFET
  • IR2110S |
    Gate driver ICs
  • IRFU5305 |
    P-Channel Power MOSFET
  • IRFI3205 |
    N-Channel Power MOSFET
  • IRF9540N |
    P-Channel Power MOSFET
  • IRF9540NS |
    P-Channel Power MOSFET

1
2

Supplier's Site Datasheet
Electronic Surplus - IRL530NS - 1188509-IRL530NS - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRL530NS
1188509-IRL530NS
Electronic Surplus - IRL530NS 1188509-IRL530NS
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1188509-IRL530NS Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1188509-IRL530NS
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category Power MOSFET Power MOSFET
Product Number IRL530NS 1188509-IRL530NS
Product Name N-Channel Power MOSFET Electronic Surplus - IRL530NS
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.1000 ohms
Unlock Full Specs
to access all available technical data