Trans MOSFET N-CH 100V 20A 3-Pin TO-257AA Space Level Screening Product overview: IRHYS67130CMSCS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 20A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRHYS67130CMSCS can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027701-IRHYS67130CM
Packaging: Bulk
Number of Elements: 1
Power Dissipation: 75 W
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: Yes
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 19 A
Drain to Source Breakdown Voltage: 100 V
Gate to Source Voltage (Vgs): 20 V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-IRHYS67130CMSCS | 1027701-IRHYS67130CMSCS |
| Product Name | 100V 20A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRHYS67130CMSCS |
| PD | 75 milliwatts | 75000 milliwatts |