Infineon Technologies AG Datasheets for Metal-Oxide Semiconductor FET (MOSFET)

Metal-oxide semiconductor field-effect transistors (MOSFETs) are electronic switching devices with a conducting channel as the output. An electrode called a gate controls the width of the channel and determines how well the MOSFET conducts.
Metal-Oxide Semiconductor FET (MOSFET): Learn more

Page: 1 10 20 21 22 23 24 25 26 27
Product Name Notes
-30V Single P-Channel HEXFET Power MOSFET in a SO-8 package Benefits RoHS Compliant Industry-leading quality P-Channel MOSFET Applications Integrated and discrete solutions for Personal Care products Designers who used this...
N-channel enhancement mode small signal transistor for industrial and consumer applications in SOT-23-3 package The N-channel enhancement mode MOSFET SN7002I in SOT-23-3 package features VDS 60 V and R...
N-Channel Small Signal MOSFET 60 V in SOT-323 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed...
P-channel enhancement mode Field-Effect Transistor (FET), -60V, D2PAK Infineon’s highly innovative OptiMOS™ families include p-channel power MOSFETs. These products consistently meet the highest quality and performance demands in key specifications...
P-channel enhancement mode Field-Effect Transistor (FET), -60V, DPAK Infineon’s highly innovative OptiMOS™ families include p-channel power MOSFETs. These products consistently meet the highest quality and performance demands in key specifications...
P-Channel Power MOSFET -100 V in DPAK package Infineon’s highly innovative OptiMOS™ families include p-channel power MOSFETs. These products consistently meet the highest quality and performance demands in key specifications...
P-Channel Power MOSFET in DPAK package Infineon’s highly innovative OptiMOS™ families include p-channel power MOSFETs. These products consistently meet the highest quality and performance demands in key specifications for power...

<< Prev Next >>