40V Single N-Channel Logic Level StrongIRFET™ Power MOSFET in a DirectFET™ ME package
The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters.
Summary of Features
Optimized for broadest availability from distribution partners
Product qualification according to JEDEC standard
High-current rating
Dual-side cooling capability
Low package height of 0.7mm
Low parasitic (1-2 nH) inductance package
100% lead-free (No RoHS exemption)
Benefits
Wide availability from distribution partners
Industry standard qualification level
High current carrying capability
Optimum thermal performance
Compact form factor
High efficiency
Environmentally friendly
Potential Applications
Battery management systems
Power tools
DC Drives
Electric toys
Applications
Cordless power tools and outdoor power equipment
Designers who used this product also designed with
IR2308S | Gate driver ICs
CY9BF121LPMC1-G-MNE2 | FM3 CY9BFx2xK/L/M-Series Arm® Cortex®-M3 Microcontroller (MCU) Family
IPA70R360P7S | 500V-950V CoolMOS™ N-Channel Power MOSFET
IR2308S | Gate driver ICs
CY9BF121LPMC1-G-MNE2 | FM3 CY9BFx2xK/L/M-Series Arm® Cortex®-M3 Microcontroller (MCU) Family
IPA70R360P7S | 500V-950V CoolMOS™ N-Channel Power MOSFET
IR2308S | Gate driver ICs
CY9BF121LPMC1-G-MNE2 | FM3 CY9BFx2xK/L/M-Series Arm® Cortex®-M3 Microcontroller (MCU) Family
IPA70R360P7S | 500V-950V CoolMOS™ N-Channel Power MOSFET
40V Single N-Channel Logic Level StrongIRFET™ Power MOSFET in a DirectFET™ ME package
The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters.
Summary of Features
- Optimized for broadest availability from distribution partners
- Product qualification according to JEDEC standard
- High-current rating
- Dual-side cooling capability
- Low package height of 0.7mm
- Low parasitic (1-2 nH) inductance package
- 100% lead-free (No RoHS exemption)
Benefits
- Wide availability from distribution partners
- Industry standard qualification level
- High current carrying capability
- Optimum thermal performance
- Compact form factor
- High efficiency
- Environmentally friendly
Potential Applications
- Battery management systems
- Power tools
- DC Drives
- Electric toys
Applications
- Cordless power tools and outdoor power equipment
Designers who used this product also designed with
- IR2308S |
Gate driver ICs
- CY9BF121LPMC1-G-MNE2 |
FM3 CY9BFx2xK/L/M-Series Arm® Cortex®-M3 Microcontroller (MCU) Family
- IPA70R360P7S |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IR2308S |
Gate driver ICs
- CY9BF121LPMC1-G-MNE2 |
FM3 CY9BFx2xK/L/M-Series Arm® Cortex®-M3 Microcontroller (MCU) Family
- IPA70R360P7S |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IR2308S |
Gate driver ICs
- CY9BF121LPMC1-G-MNE2 |
FM3 CY9BFx2xK/L/M-Series Arm® Cortex®-M3 Microcontroller (MCU) Family
- IPA70R360P7S |
500V-950V CoolMOS™ N-Channel Power MOSFET