Infineon Technologies AG P-Channel 3A 30V 0.098ohm MOSFET Transistor IRLML5203TR

Description
Power Field-Effect Transistor, 3A I(D), 30V, 0.098ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, MICRO-3 Product overview: IRLML5203TR from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 3A, 30V, 0.098ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3A, 30V, 0.098ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRLML5203TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power Field-Effect Transistor, 3A I(D), 30V, 0.098ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, MICRO-3 Product overview: IRLML5203TR from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 3A, 30V, 0.098ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3A, 30V, 0.098ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRLML5203TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 3A 30V 0.098ohm MOSFET Transistor
285-IRLML5203TR
P-Channel 3A 30V 0.098ohm MOSFET Transistor 285-IRLML5203TR
Power Field-Effect Transistor, 3A I(D), 30V, 0.098ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, MICRO-3 Product overview: IRLML5203TR from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 3A, 30V, 0.098ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3A, 30V, 0.098ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRLML5203TR can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 3A I(D), 30V, 0.098ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, MICRO-3 Product overview: IRLML5203TR from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 3A, 30V, 0.098ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3A, 30V, 0.098ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRLML5203TR can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML5203TR - 710538-IRLML5203TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML5203TR
710538-IRLML5203TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML5203TR 710538-IRLML5203TR
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 710538-IRLML5203TR Manufacturer Homepage: www.irf.com RoHS State: Request Verification Reference case: SOT23-3 Reference Date Code: 0401+ Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 710538-IRLML5203TR
Manufacturer Homepage: www.irf.com
RoHS State: Request Verification
Reference case: SOT23-3
Reference Date Code: 0401+
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-IRLML5203TR 710538-IRLML5203TR
Product Name P-Channel 3A 30V 0.098ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML5203TR
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
MOSFETs - 349375 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-247; PG-TO-247-4-STD-NT6.7
View Details
2 suppliers
CSD25481F4 20V , P-Channel FemtoFET?MOSFET - CSD25481F4 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
IDSS -10000 milliamps
View Details
6 suppliers
60 V, 300 mA N-channel Trench MOSFET - 2N7002,235 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT23; SOT23 SOT23
View Details
3 suppliers