Infineon Technologies AG 20V 39A MOSFET Transistor IRL3302SPBF

Description
MOSFET N-CH 20V 39A D2PAK Product overview: IRL3302SPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 39A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRL3302SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 39A D2PAK Product overview: IRL3302SPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 39A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRL3302SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 39A MOSFET Transistor
285-IRL3302SPBF
20V 39A MOSFET Transistor 285-IRL3302SPBF
MOSFET N-CH 20V 39A D2PAK Product overview: IRL3302SPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 39A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRL3302SPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 39A D2PAK Product overview: IRL3302SPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 39A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRL3302SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3302SPBF - 1047452-IRL3302SPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3302SPBF
1047452-IRL3302SPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3302SPBF 1047452-IRL3302SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047452-IRL3302SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 57W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 7V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 39A (Tc) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 31nC @ 4.5V Max Input Capacitance: 1300pF @ 15V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 20 mOhm @ 23A, 7V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Infineon Technologies
Win Source Part Number: 1047452-IRL3302SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 57W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 7V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 39A (Tc)
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 31nC @ 4.5V
Max Input Capacitance: 1300pF @ 15V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 20 mOhm @ 23A, 7V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IRL3302SPBF 1047452-IRL3302SPBF
Product Name 20V 39A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3302SPBF
Polarity N-Channel N-Channel; N-Channel
PD 57000 milliwatts 57000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data