Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1188591-IRLML6401PBF
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Power Field-Effect Transistor, 4.3A I(D), 12V, 0.05ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236AB, HALOGEN AND LEAD FREE, PLASTIC PACKAGE-3 Product overview: IRLML6401PBF from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 4.3A, 12V, 0.05ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.3A, 12V, 0.05ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRLML6401PBF can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1188591-IRLML6401PBF | 285-IRLML6401PBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML6401PBF | P-Channel 4.3A 12V 0.05ohm MOSFET Transistor |
| Package Type | SOT3 |