The IRL5NJ7413 is a 30V N-channel HEXFET power MOSFET in an SMD-0.5 surface-mount package, designed for high-efficiency switching applications such as power supplies, motor controls, and inverters. It has a maximum continuous drain current of 22A at 25°C case temperature, a static drain-to-source on-resistance of 0.014Ω at VGS=10V, and a single-pulse avalanche energy rating of 190mJ. The device is hermetically sealed, weighs 1.0g, and operates from -55°C to 150°C junction temperature. Thermal resistance junction-to-case is 1.67°C/W. It meets ruggedized design standards with dynamic dv/dt rating of 1.0V/ns and gate-to-source voltage tolerance of ±16V.
30V Single N-Channel Hi-Rel MOSFET in a SMD-0.5 package - Screening Level TX
Benefits
Similar Parts
IRL5NJ7413
A IRL5NJ7413 with Hermetic Packaging
IRL5NJ7413SCX
Screening Level TX
IRL5NJ7413SCV Screening Level TXV
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRL5NJ7413SCX |
| Product Name | High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - IRL5NJ7413SCX |
| Polarity | N-Channel; N |