Infineon Technologies AG Electronic Surplus - IRLBA3803PPBF IRLBA3803PPBF

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1188530-IRLBA3803PPB F Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1188530-IRLBA3803PPB F Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IRLBA3803PPBF - 1188530-IRLBA3803PPBF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRLBA3803PPBF
1188530-IRLBA3803PPBF
Electronic Surplus - IRLBA3803PPBF 1188530-IRLBA3803PPBF
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1188530-IRLBA3803PPB F Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1188530-IRLBA3803PPBF
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1188530-IRLBA3803PPBF
Product Name Electronic Surplus - IRLBA3803PPBF
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Small Signal/Small Power MOSFET - BSS138N - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 3.5 ohms
View Details
2 suppliers
CSD16404Q5A N-Channel NexFET™ Power MOSFET - CSD16404Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0072 ohms
View Details
9 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3599-01MR - Fuji Electric Corp. of America
Specs
V(BR)DSS 100 volts
rDS(on) 0.0620 ohms
IDSS 29000 milliamps
View Details